Products specifications

Category OEM Souring
Win Source Part Number 1462019-STM32G473VBH3
Manufacturer STMicroelectronics
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 42x12b; D/A 7x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-TFBGA (8x8)
Package / Case 100-TFBGA
Ultra Librarian 3D Model Ultra Librarian STM32G473VBH3 CAD Model

Description

The STM32G473VBH3 from STMicroelectronics is an advanced microcontroller unit (MCU) based on the high-performance ARM Cortex-M4 processor with a floating-point unit (FPU). This MCU is part of the STM32G4 series, designed to bridge the gap between traditional microcontrollers and digital signal processors (DSPs), making it ideal for applications that require a mix of complex computations, digital filtering, and operational efficiency. Equipped with 128KB of Flash memory and packaged in a compact BGA-100 form factor, this MCU operates over an extensive temperature range of -40 to +125 degrees Celsius, ensuring reliability in harsh environments. Key features include a rich set of peripherals for analog and digital interfacing, advanced control timers, and support for high-speed communication protocols. Its versatility and performance make the STM32G473VBH3 a suitable choice for motor control, power management, medical equipment, and sophisticated control systems. The integration capabilities and development support provided by STMicroelectronics further ease the design process, allowing engineers to achieve innovative solutions with reduced time-to-market.

You May Also Be Interested in

Abracon LLC
CRYSTAL 16.0000MHZ 8PF SMD
Lowest to €0.6802
ECAD model for ABM8W-16.0000MHZ-8-K1Z-T3
Allegro MicroSystems, LLC
MAGNETIC Switch LATCH 3SIP
Need more? Email Us
ECAD model for A1205LUT
TE Connectivity
MINI K HV 12V 20A PCB 1 FORM X
Lowest to €66.0436
ECAD model for V23700-C0001-A408
Abracon LLC
CRYSTAL 4.000 MHZ 20 PPM
Need more? Email Us
ECAD model for FC4SDCBMF4.0-T1
Amd
LX Processor
Need more? Email Us
ECAD model for ALXD800+CS5536AD
Texas Instruments
Quad-Channel Wideband RF Transceiver
Lowest to €71.6965
ECAD model for ADRV9024BBCZ
Amd
32-bit MicroController
Need more? Email Us
ECAD model for ELANSC520-100AF
Analog Devices Inc.
ADC Driver
Lowest to €21.9054
ECAD model for ADA4932-1YCPZ
Maxim Integrated
low-power, high-speed operational Amplifier IC
Lowest to €0.9349
ECAD model for MAX9140EUK+TG103

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention