EN
  • EN
  • DE

CY8C4247LTI-L445

Part No CY8C4247LTI-L445
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC 4200L 48MHz 128KB QFN Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462086-CY8C4247LTI-L445
Manufacturer Cypress Semiconductor Corp
Package Tray;Tray
Product Status Active
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, LVD, POR, PWM, SmartSense, WDT
Number of I/O 57
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x7b, 2x8b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 68-QFN (8x8)
Package / Case 68-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian CY8C4247LTI-L445 CAD Model

Description

The CY8C4247LTI-L445 represents a pinnacle in the evolution of microcontroller units (MCUs) developed by Cypress, occupying a special place in the PSoC 4200L series. As a powerhouse of functionality, it operates at an impressive 48MHz and comes loaded with 128KB of flash memory, encapsulated in a QFN package conducive to compact and sophisticated designs. Its integration into the Programmable System-on-Chip (PSoC) lineage emphasizes its capability to be molded and programmed to suit a vast range of application-specific requirements, blending digital and analog system components seamlessly. This MCU's industrial-grade designation ('Ind') signifies its robustness and reliability under challenging conditions, making it a versatile solution for advanced control systems, comprehensive user interfaces, and IoT deployments where performance and precision are paramount. The PSoC 4200L series, and by extension the CY8C4247LTI-L445, is supported by Cypress's PSoC Creator software, offering an intuitive development platform that accelerates the design process by providing customizable blocks that represent various system functions, thereby allowing developers to focus on innovation and efficiency.

You May Also Be Interested in

Intel
QM580 Chipset
Need more? Email Us
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
Crystals 20.0 MHZ 18PF -40+ 85C
Lowest to $0.2435
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess