EN
  • EN
  • DE

AD8436BRQZ-R7

Part No AD8436BRQZ-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC RMS TO DC CONVERTER 20QSOP / RMS to DC Converter 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Current - Supply 325 µA
Voltage - Supply ±2.4V ~ 18V, 4.8V ~ 36V
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number AD8436
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD8436BRQZ-R7DKR,2156-AD8436BRQZ-R7,AD8436BRQZ-R7CT,AD8436BRQZ-R7-ND,AD8436BRQZ-R7TR,ANAANAAD8436BRQZ-R7
Standard Package 1,000
Win Source Part Number 991981-AD8436BRQZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8436BRQZ-R7 CAD Model

Description

Overview of AD8436BRQZ-R7 from Analog Devices Inc.

The AD8436BRQZ-R7 is a sophisticated, high-performance True RMS-to-DC converter produced by Analog Devices Inc., a leader in the field of precision electronics. This integrated circuit is designed to accurately measure complex waveforms, ranging from simple sine waves to erratic and noisy signals found in industrial and consumer electronic applications.

Key Features

  • Precision True RMS-to-DC Conversion: The device delivers high accuracy in converting the true root mean square (RMS) value of an input waveform to its corresponding DC value, ensuring reliable and precise measurements.
  • Wide Bandwidth: With a bandwidth of 8 kHz for the full-scale input, the AD8436BRQZ-R7 is capable of processing a broad range of frequencies, making it suitable for audio applications, power monitoring, and signal analysis.
  • Low Power Consumption: The low power requirement of this converter makes it ideal for battery-powered devices and portable equipment, ensuring efficient energy usage without compromising performance.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various system designs and allowing for versatility in application.
  • Robust Temperature Performance: The AD8436BRQZ-R7 maintains its accuracy across a wide temperature range, which is critical for applications that operate under varying environmental conditions.

Applications

The AD8436BRQZ-R7 is suitable for a diverse set of applications, including:

  • Industrial control systems
  • Power supply monitoring
  • Audio equipment
  • Energy management systems
  • Test and measurement instruments

Packaging and Quality

Encased in a compact 16-lead QSOP package, the AD8436BRQZ-R7 is designed for space-saving on printed circuit boards (PCBs) without sacrificing performance. Analog Devices Inc. ensures that each unit meets their high-quality standards, providing reliability and consistency across batches.

Conclusion

For designers looking for an accurate and reliable RMS-to-DC converter, the AD8436BRQZ-R7 from Analog Devices Inc. offers an exceptional solution. Its combination of precision, bandwidth, and low power consumption, along with its robust performance across different temperatures, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9211 $83.7633
6+ $22.9097 $137.4582
8+ $22.1938 $177.5504
11+ $21.4778 $236.2558
14+ $20.7620 $290.6680
19+ $18.6141 $353.6679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 681 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess