The AD7533ACHIPS is a high-performance, precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to deliver reliable and accurate analog output, derived from digital input signals, making it an ideal choice for applications that require precise data conversion.
Key Features:
- Resolution: The AD7533ACHIPS offers a resolution of 10-bits, providing fine granularity for analog output.
- Monolithic Design: This DAC features a monolithic construction, which ensures high reliability and stability of performance.
- Low Power Consumption: It is designed for low power operation, making it suitable for battery-powered devices and power-sensitive applications.
- Settling Time: The DAC has a fast settling time, enabling quick response to changes in the digital input signal.
- Compatibility: It is compatible with a wide range of microprocessors and digital systems, thanks to its versatile digital interface.
Applications:
The AD7533ACHIPS is used in various applications that require high-precision analog output. Some of these applications include:
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Process Control Systems
- Digital Offset and Gain Adjustment
- Computer-controlled Calibration
Technical Specifications:
Parameter
Value
Resolution
10-bit
Settling Time
Typically 100 ns
Output Type
Voltage - Buffered
Power Supply
+5V to +15V
Package / Case
DIP, Chip
With its robust design and precise performance, the AD7533ACHIPS is a reliable solution for your digital-to-analog conversion needs. Analog Devices Inc. ensures that each chip is rigorously tested to meet the highest standards of quality and performance.