EN
  • EN
  • DE

AD9273BSVZ-40

Part No AD9273BSVZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AAF/ADC 12BIT 40M 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type AAF, ADC, Crosspoint Switch, LNA, VGA
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 40M
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V, 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Base Product Number AD9273
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910024-AD9273BSVZ-40
Ultra Librarian 3D Model Ultra Librarian AD9273BSVZ-40 CAD Model

Description

The AD9273BSVZ-40 is a high-performance, octal-channel, baseband, ultrasound receiver designed by Analog Devices Inc. to cater to the demanding requirements of modern medical ultrasound imaging systems. With its integration of eight channels of low noise preamplifier (LNA), variable gain amplifier (VGA), anti-aliasing filter (AAF), and a 14-bit, 40 MSPS analog-to-digital converter (ADC) in a single chip, it simplifies system design and conserves board space.

The device operates at a 40 MHz sampling rate, which allows for high-resolution imaging. The LNA has a low noise figure and provides a 21 dB gain, ensuring that the received signals are amplified with minimal added noise. The VGA, with a continuously adjustable gain range of 7.5 dB to 21.5 dB, allows for fine-tuning of the signal level before digitization, adapting to various signal conditions.

A key feature of the AD9273BSVZ-40 is its on-chip AAF, which is designed to reduce the sampling rate requirements by filtering out unwanted high-frequency noise and signals before they reach the ADC. This results in cleaner data and more precise imaging. The ADC itself offers excellent dynamic performance with a 14-bit resolution, capturing the nuances of the received ultrasound signals.

The compact 100-lead TQFP SVZ package ensures that the AD9273BSVZ-40 can be integrated into systems where space is at a premium without sacrificing performance. It is designed to work with a 1.8 V supply for the ADC and digital interface, while the analog supply operates at 3.3 V, accommodating the mixed-signal nature of ultrasound systems.

In addition to its use in medical ultrasound, the AD9273BSVZ-40 is also suitable for non-destructive testing equipment and other applications that require multi-channel data acquisition with high fidelity. The integration of multiple functions into one chip not only reduces system complexity but also enhances reliability and performance, making the AD9273BSVZ-40 a smart choice for advanced ultrasound system design.

Key Features:

  • 8 channels of LNA, VGA, AAF, and ADC
  • 14-bit resolution at 40 MSPS
  • Low noise preamplifier
  • Variable gain range: 7.5 dB to 21.5 dB
  • Integrated anti-aliasing filter
  • Compact 100-lead TQFP package
  • Dual supply operation: 1.8 V & 3.3 V

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3267 $75.3267
2+ $72.9727 $145.9454
3+ $70.6187 $211.8561
4+ $68.2648 $273.0592
5+ $61.2029 $306.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess