EN
  • EN
  • DE

AD7769JP

Part No AD7769JP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-BIT SAR ADC,  2 CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type ADC, DAC
Number of Channels 2
Resolution (Bits) 8 b
Sampling Rate (Per Second) 400k
Data Interface Parallel
Voltage Supply Source Single Supply
Voltage - Supply 4.75V, 10.8V ~ 5.25V, 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 34 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 38276-AD7769JP
Ultra Librarian 3D Model Ultra Librarian AD7769JP CAD Model

Description

The AD7769JP, manufactured by Analog Devices Inc., is a high-performance, 24-bit analog-to-digital converter (ADC) that offers a unique combination of flexibility, precision, and ease of use. Designed to cater to a wide array of applications, this component is particularly well-suited for industrial data acquisition systems, medical equipment, and high-end audio equipment, where accurate signal conversion is critical.

Key Features:

  • 24-Bit Resolution: The AD7769JP provides exceptional resolution, allowing for highly accurate digital representation of analog signals.
  • High Sampling Rate: With a maximum sampling rate that ensures responsiveness and supports high-frequency signal processing, this ADC is capable of meeting the demands of fast-paced applications.
  • Low Noise Performance: The device boasts excellent noise reduction capabilities, ensuring that signal integrity is maintained throughout the conversion process.
  • Flexible Input Range: Users can benefit from a configurable input range, making the AD7769JP adaptable to various signal amplitudes.
  • Integrated Features: The inclusion of an on-chip reference and buffer simplifies the design process and reduces external component requirements.
  • Power Efficiency: Designed with power-sensitive applications in mind, the AD7769JP offers a power-down mode to conserve energy when not in active use.

Applications:

  • Industrial Data Acquisition Systems
  • Medical Instrumentation
  • High-end Audio Processing
  • Instrumentation and Control Systems
  • Scientific Research Equipment

In conclusion, the AD7769JP from Analog Devices Inc. stands out as a versatile and reliable ADC solution. Its robust feature set, combined with the renowned quality of Analog Devices components, ensures that it will deliver precise and consistent performance for a wide range of high-accuracy applications.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6403 $65.2806
5+ $26.7821 $133.9105
7+ $25.9448 $181.6136
10+ $25.1085 $251.0850
12+ $24.2712 $291.2544
16+ $21.7602 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess