EN
  • EN
  • DE

TMS320DM355CZCEA21

Part No TMS320DM355CZCEA21
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 337NFBGA / DSP 32bit 270MHz 270MIPS 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 797385-TMS320DM355CZCEA21
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM355
Introduction Date October 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM355CZCEA21 CAD Model

Description

The TMS320DM355CZCEA21 is a sophisticated digital media system-on-chip (SoC) from Texas Instruments (TI), designed to cater to the rising demands of the digital media market. This powerful chip is part of TI's DaVinci series, which is renowned for providing optimized solutions for digital video and imaging applications. With its advanced features and capabilities, the TMS320DM355CZCEA21 is an ideal choice for manufacturers and developers looking to create high-performance, cost-effective products for the consumer electronics market.

Key Features:

  • High-Performance Digital Media Processing: At the core of the TMS320DM355CZCEA21 is a dual-core architecture that includes an ARM926EJ-S core and a TMS320C64x+ DSP core. This combination delivers efficient processing for both control and media tasks, enabling smooth video playback, fast image processing, and responsive system control.
  • Integrated Video Processing: The chip comes with an integrated video processing subsystem that supports a range of codecs, including MPEG-4, JPEG, and H.264. This allows for high-quality video encoding and decoding, making it suitable for applications like digital camcorders, IP cameras, and portable media players.
  • Enhanced Connectivity: With a host of connectivity options including USB 2.0, MMC/SD, and others, the TMS320DM355CZCEA21 provides flexible interfaces for peripheral devices and storage, ensuring easy integration into a wide variety of products.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM355CZCEA21 is optimized for battery-powered devices, offering advanced power management features that help extend battery life without sacrificing performance.
  • Developer Support: Texas Instruments provides comprehensive support for developers, including software development kits (SDKs), reference designs, and technical documentation, to facilitate rapid development and time-to-market.

Applications:

The versatility of the TMS320DM355CZCEA21 makes it suitable for a broad range of applications. It is particularly well-suited for products such as digital cameras, DVRs, video conferencing systems, and other multimedia devices that require high-quality video processing and efficient system control.

Overall, the TMS320DM355CZCEA21 from Texas Instruments stands out as a powerful and versatile solution for any developer looking to push the boundaries of digital media technology.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess