EN
  • EN
  • DE

ADS8698IDBTR

Part No ADS8698IDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Mounting SMD (SMT)
Base Product Number ADS8698
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1146060-ADS8698IDBTR
Ultra Librarian 3D Model Ultra Librarian ADS8698IDBTR CAD Model

Description

The ADS8698IDBTR from Texas Instruments is a high-performance, 16-bit analog-to-digital converter (ADC) that offers a unique combination of features designed to handle complex signal measurements with precision and ease. This device is an ideal component for a wide range of applications, including industrial control systems, medical instruments, and automated test equipment.

Key Features

  • High Resolution: With its 16-bit resolution, this ADC provides accurate and detailed conversion of analog signals to digital data, ensuring minimal information loss during the conversion process.
  • High-Speed Interface: The ADS8698IDBTR features a high-speed serial interface that supports SPI and DSP protocols, allowing for easy integration with microcontrollers and digital signal processors.
  • Multiple Input Channels: It includes eight pseudo-differential or four fully differential input channels, offering flexibility for various signal types and sources.
  • Wide Input Range: The device supports a wide analog input range, accommodating various signal amplitudes without the need for additional signal conditioning.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low power consumption, making it suitable for battery-powered devices.
  • Integrated Features: The ADC incorporates several integrated features such as a temperature sensor, internal oscillator, and a reference with a low drift coefficient, simplifying system design and reducing external component count.
  • Robust Package: Supplied in a compact 38-TSSOP (DBT) package, the ADS8698IDBTR is designed for space-constrained applications.

Applications

The ADS8698IDBTR is versatile and can be used in a variety of applications that require high-precision signal conversion. Its robust design and integrated features make it particularly useful in:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment

Overall, the ADS8698IDBTR is a reliable and efficient solution for demanding applications where accuracy and performance are critical. With its advanced features and Texas Instruments' commitment to quality, this ADC is a top choice for engineers and designers looking to enhance their system capabilities.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4443 $52.3329
7+ $14.3132 $100.1924
11+ $13.8660 $152.5260
15+ $13.4187 $201.2805
20+ $12.9714 $259.4280
26+ $11.6295 $302.3670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess