EN
  • EN
  • DE

AD532KDZ

Part No AD532KDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Integrated Circuit Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1136139-AD532KDZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD532
Introduction Date November 26, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD532KDZ CAD Model

Description

The AD532KDZ is a high-performance, precision integrated circuit multiplier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is designed to offer excellent accuracy and a wide dynamic range, making it an ideal choice for a variety of applications, including analog computation, signal processing, and industrial automation systems.

Key Features:

  • High Precision: The AD532KDZ boasts a nonlinearity of less than 0.1% for a 10 V input, ensuring precise multiplication, division, and other complex mathematical operations.
  • Wide Dynamic Range: With a large dynamic range, this multiplier can handle a broad spectrum of input signals without compromising on performance.
  • Low Power Consumption: Designed for efficiency, the AD532KDZ operates with a low power requirement, making it suitable for battery-powered devices or energy-conscious applications.
  • Monolithic Construction: As a monolithic integrated circuit, this product offers excellent thermal stability and reliability, resulting in a long operational lifespan.
  • Versatile Supply Voltage: It can be powered by a dual polarity supply ranging from ±5V to ±15V, providing flexibility in system design.

Applications:

  • Automated Test Equipment (ATE)
  • Analog Signal Processing
  • Four-Quadrant Multiplication
  • Voltage-Controlled Amplifiers
  • Complex Function Generation

The AD532KDZ is enclosed in a robust package that ensures its durability and longevity in harsh environments. Its pin configuration is designed for easy integration into electronic systems, allowing for straightforward implementation in both prototyping and production environments.

Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD532KDZ is no exception. With its combination of precision, power efficiency, and versatility, this integrated circuit multiplier is an excellent choice for designers seeking to enhance the performance and capabilities of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $10.6445
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess