EN
  • EN
  • DE

AD534JDZ

Part No AD534JDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1136159-AD534JDZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD534
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD534JDZ CAD Model

Description

The AD534JDZ from Analog Devices Inc. is a high-performance, precision integrated circuit multiplier that is known for its exceptional accuracy and versatility. This product stands out in the Analog Devices lineup as a monolithic laser-trimmed IC, ensuring a high degree of precision for a wide range of applications, including analog computation, signal processing, and industrial automation systems.

Key Features:

  • High Precision: The AD534JDZ boasts a remarkable level of accuracy due to its laser-trimmed resistors, providing an excellent match and temperature stability.
  • Versatility: This IC is capable of performing both multiplication and division, along with squaring functions, making it extremely versatile for various computational needs.
  • Low Nonlinearity: With a nonlinearity of only 0.1% max for the J grade, this component ensures a high-fidelity output signal, which is critical for precision applications.
  • Wide Dynamic Range: The device operates effectively over a wide dynamic range, enabling it to handle a broad spectrum of input signals without degradation of performance.
  • Low Power Consumption: The AD534JDZ is designed for efficient operation, minimizing power consumption and making it suitable for power-sensitive applications.

Applications:

The AD534JDZ is widely used in various fields, including:

  • Instrumentation and Control Systems
  • Analog Signal Processing
  • Function Generation
  • Four-Quadrant Multiplication
  • Complex Signal Modulation

Technical Specifications:

Here are some of the technical specifications that make the AD534JDZ a reliable choice for professionals:

  • Supply Voltage: ±5 V to ±15 V
  • Low Scale Factor Temperature Coefficient: 20 ppm/°C max
  • High Scale Factor Stability with Time
  • Pin Configuration: 14-Pin Package
  • Operating Temperature Range: -40°C to +85°C

For detailed information, datasheets, and application notes, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Need more? Email Us
Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $82.7398
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $97.8948
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0552 $76.1104
4+ $31.2248 $124.8992
5+ $30.2491 $151.2455
7+ $29.2733 $204.9131
9+ $28.2975 $254.6775
12+ $25.3702 $304.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess