EN
  • EN
  • DE

AD538AD

Part No AD538AD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Computational Unit
Number of Bits/Stages 1-Quadrant
Manufacturer Package 18-CDIP
Supplier Device Package 18-CDIP
Family Part Number AD538
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136197-AD538AD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD538AD CAD Model

Description

The AD538AD is a monolithic analog computational unit that performs a wide variety of analog signal processing functions with unparalleled precision and ease. Manufactured by the renowned Analog Devices Inc., this device integrates high-performance analog multipliers, dividers, and square-rooting functions all in one chip, making it a versatile component for various real-time signal processing applications.

Key Features

  • High Precision: The AD538AD provides accurate computation for complex analog signals, ensuring high fidelity and minimal error in signal processing tasks.
  • Wide Dynamic Range: With a dynamic range of 100 dB, the device is capable of processing signals from low levels to high amplitudes without distortion or loss of information.
  • Flexible Power Supply: Operating on a dual power supply ranging from ±4.5 V to ±18 V, the AD538AD accommodates a variety of power requirements for different system designs.
  • Temperature Stability: The device features excellent temperature stability, maintaining consistent performance across a wide temperature range from -55°C to +125°C.
  • Easy Integration: The AD538AD comes in a standard 14-pin DIP package, making it easy to integrate into existing circuit designs without the need for complex configurations.

Applications

The AD538AD is ideal for use in a broad spectrum of applications, including:

  • Analog computation for signal processing
  • Automatic gain control systems
  • Real-time industrial control systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Complex waveform generation

Product Summary

The AD538AD from Analog Devices Inc. is a state-of-the-art analog computational unit that offers designers the ability to perform complex mathematical functions with analog signals in real-time. Its robust design, combined with high precision and a wide dynamic range, makes it an indispensable tool for engineers and technicians working in fields where signal integrity and processing speed are critical. Whether it's for research, development, or practical applications, the AD538AD stands out as a reliable and efficient solution for advanced analog signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
12 X 12 CMOS MULTIPLIER
Lowest to $36.2855
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Harris Corporation
8-BIT MULTIPLY/DIVIDE UNIT
Lowest to $41.7012
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Advanced Micro Devices
AM25S05 - MULTIPLIER, 4-BIT
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess