EN
  • EN
  • DE
  • IT

ADSP-1010BJG

Part No ADSP-1010BJG
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 16 X 16 MULTIPLIER/ACCUMULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Digital Multiplier
Standard Package 4 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 44164-ADSP-1010BJG
Ultra Librarian 3D Model Ultra Librarian ADSP-1010BJG CAD Model

Description

The ADSP-1010BJG from Analog Devices Inc. is a high-performance, precision integrated circuit that exemplifies the company's commitment to delivering cutting-edge technology. This product is designed to cater to a wide range of applications, making it a versatile choice for professionals in various industries.

Key Features

  • High Precision: The ADSP-1010BJG boasts precise data handling capabilities, making it ideal for applications requiring accurate signal processing.
  • Advanced Signal Processing: Equipped with sophisticated signal processing features, it can manage complex algorithms efficiently.
  • Durable Construction: Built with robust materials, the ADSP-1010BJG ensures longevity and reliability even in demanding environments.
  • Low Power Consumption: Designed to be energy-efficient, this product helps reduce overall power usage, making it suitable for battery-powered devices.

Applications

The versatility of the ADSP-1010BJG allows it to be utilized in a variety of applications, including but not limited to:

  • Audio and video equipment
  • Automotive electronics
  • Communication systems
  • Medical devices
  • Industrial control systems

Technical Specifications

Parameter Value Package / Case 64-LCC (J-Lead) Operating Temperature -40°C to +85°C Mounting Type Surface Mount Supply Voltage To be defined by user/application

Ordering Information

To acquire the ADSP-1010BJG, customers can place orders directly through Analog Devices Inc. or through authorized distributors. The product comes in a 64-LCC (J-Lead) package, ensuring compatibility with standard surface-mount technology (SMT) assembly processes.

For more detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their customer service for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess