The LBAS70-05LT1G is a Schottky Barrier Diode manufactured by Leshan Radio. It is designed for high-speed switching and low forward voltage drop applications. This diode is commonly used in clamping circuits, reverse polarity protection, and high-frequency rectification. Its small size and surface mount package make it suitable for compact electronic devices.
Applications
- Clamping circuits
- Reverse polarity protection
- High-frequency rectification
- Voltage clamping
- Switching power supplies
Features
- Low forward voltage drop
- Fast switching speed
- Small surface mount package (SOD-523 or similar)
- High reliability
- RoHS compliant
Benefits
- Efficient rectification and clamping in electronic circuits.
- Protection of sensitive components from reverse polarity.
- Compact design allows for use in space-constrained applications.
- Long-term reliability ensures consistent performance.
- Environmentally friendly construction.
Specifications
The LBAS70-05LT1G typically features a forward voltage (Vf) of around 0.3V to 0.5V at its rated current, a maximum repetitive reverse voltage (Vrrm) of 70V, and a forward current (If) of 200mA. It operates within a standard temperature range suitable for most commercial and industrial applications. The exact specifications should be verified from the manufacturer's datasheet. The diode is designed for automated assembly processes.