EN
  • EN
  • DE

AD534KHZ

Part No AD534KHZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT DIV LASER TRIM TO100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package TO-100-10 Metal Can
Manufacturer Package TO-100-10
Win Source Part Number 767130-AD534KHZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD534
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD534KHZ CAD Model

Description

Introducing the AD534KHZ Integrated Circuit by Analog Devices Inc.

The AD534KHZ is a high-performance, precision integrated circuit from the renowned manufacturer Analog Devices Inc. This product is designed to cater to a wide variety of applications that require accurate and reliable signal processing. The AD534KHZ is part of a series that has set the standard for analog multipliers, offering unparalleled accuracy and flexibility in system design.

This versatile component is an ideal choice for applications such as modulation and demodulation, voltage-controlled amplifiers, and precision product detectors. Its robust design ensures that it can be used in complex systems that require high stability and low distortion. The AD534KHZ offers excellent temperature stability and a wide dynamic range, making it a reliable choice for critical applications in industrial, medical, and communication fields.

Key Features of the AD534KHZ:

  • Precision Laser Trimming: The AD534KHZ is laser-trimmed for high accuracy, ensuring that its performance is consistent and reliable across various operating conditions.
  • Wide Dynamic Range: This IC can handle a broad range of input signals without compromising the integrity of the output, making it highly adaptable to different signal processing scenarios.
  • Low Distortion: With its low distortion characteristics, the AD534KHZ guarantees clean and accurate signal multiplication, which is critical for high-fidelity audio and instrumentation applications.
  • Temperature Stability: The device is designed to perform consistently over a wide temperature range, ensuring that environmental fluctuations do not impact the performance of your system.
  • Monolithic Construction: The integrated circuit's monolithic construction enhances its reliability and durability, reducing the risk of component failure in demanding environments.

The AD534KHZ from Analog Devices Inc. is more than just a component; it is a testament to the company's commitment to quality and innovation. Integrating this IC into your system will bring a new level of precision and control to your signal processing applications, ensuring that you can maintain the highest standards of performance and accuracy.

Whether you're designing a sophisticated audio system, a sensitive measurement instrument, or a complex communication device, the AD534KHZ is the right choice to elevate your product's capabilities. Trust Analog Devices Inc. to provide the solutions you need for your advanced electronic designs.

You May Also Be Interested in

Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $82.7398
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $115.6717
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess