EN
  • EN
  • DE

AD835ARZ-REEL7

Part No AD835ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Analog Multiplier
Number of Bits/Stages 4-Quadrant
Case / Package 8-SOIC
Win Source Part Number 008445-AD835ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STQ-2016
Introduction Date October 25, 2005
Ultra Librarian 3D Model Ultra Librarian AD835ARZ-REEL7 CAD Model

Description

The AD835ARZ-REEL7 is a high-performance, four-quadrant, voltage output analog multiplier component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of their REEL7 packaging series, which indicates that it is provided in a tape and reel format suitable for automated assembly processes.

Key Features

  • Wide Bandwidth: The AD835ARZ-REEL7 offers a wide bandwidth of 250 MHz, making it ideal for high-speed signal processing applications.
  • High Linearity: With excellent linearity, it ensures accurate multiplication, division, and square rooting operations for both AC and DC signals.
  • Low Power Consumption: It operates with a single power supply ranging from +4.5 V to +5.5 V, providing an efficient solution for systems where power conservation is critical.
  • Versatile Voltage Range: The input voltage range is well-suited for a variety of signal types, accommodating both bipolar and unipolar inputs.
  • Compact Package: The device comes in a compact SOIC package, making it suitable for space-constrained applications.

Applications

The AD835ARZ-REEL7 is versatile and can be used in a variety of applications. It is particularly useful in:

  • Video processing circuits
  • Frequency doublers and phase detectors
  • Graphics and imaging systems
  • Analog computers
  • Modulators and demodulators
  • Complex signal processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD835ARZ-REEL7 is built to meet the high standards expected in professional electronic components, ensuring consistent performance and durability in a wide range of operating conditions.

Ordering Information

The product is available in a reel format, which facilitates efficient assembly for high-volume production. For ordering, the complete part number is AD835ARZ-REEL7, and it is available through authorized distributors of Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $50.4238
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $10.6445
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5763 $53.1526
5+ $21.8062 $109.0310
8+ $21.1248 $168.9984
10+ $20.4433 $204.4330
13+ $19.7619 $256.9047
17+ $17.7176 $301.1992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess