EN
  • EN
  • DE

AD534LH

Part No AD534LH
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD534
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553476-AD534LH
Ultra Librarian 3D Model Ultra Librarian AD534LH CAD Model

Description

The AD534LH is a premier integrated circuit from the renowned semiconductor company, Analog Devices Inc. This precision, monolithic laser-trimmed IC is a multifunctional component known for its exceptional accuracy and reliability. It is designed to cater to a wide range of applications, from industrial instrumentation to complex automation systems.

Key Features

  • High Precision: The AD534LH offers exceptional precision due to its laser trimming during the manufacturing process. This results in reduced error margins and consistent performance across various conditions.
  • Wide Operating Range: With an extended operating temperature range, the AD534LH is suitable for use in harsh environments, ensuring reliability and stability.
  • Versatility: This IC can function as a multiplier, divider, square rooter, or even a square r, making it incredibly versatile for different computational needs.
  • Low Nonlinearity: Exhibiting a low nonlinearity error, the AD534LH ensures high fidelity in signal processing applications.

Applications

The AD534LH is adept at handling a variety of applications, making it a go-to choice for engineers and designers. Its applications include:

  • Complex mathematical operations in signal processing
  • Volume and tone control in audio systems
  • Modulation and demodulation systems
  • Automated test equipment
  • Robotics and control systems

Technical Specifications

Before integrating the AD534LH into your design, consider the following technical specifications:

Parameter Specification
Supply Voltage ±5 V to ±18 V
Operating Temperature -55°C to +125°C
Package LH (TO-5-8 Metal Can)
Nonlinearity 0.1% max (B Grade)

For additional details and datasheets, visit the Analog Devices Inc. website. The AD534LH is not just a component; it's a robust solution that can elevate the precision and performance of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $48.9048
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $226.6297 $226.6297
2+ $203.1852 $406.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess