The AD734BNZ is a high-performance analog multiplier from Analog Devices Inc., renowned for its precision and wide bandwidth capabilities. This versatile component is designed to deliver accurate four-quadrant multiplication, division, and square rooting operations, making it an ideal choice for a variety of applications in signal processing, instrumentation, and audio systems.
Key Features
- Wide Bandwidth: The AD734BNZ boasts a bandwidth of 10 MHz, which ensures high-speed operation suitable for video graphics and other high-frequency signal processing tasks.
- High Accuracy: With a low nonlinearity of 0.1% max (B-Grade), this device maintains precision across a wide range of input signals.
- Temperature Stability: The AD734BNZ features a temperature range of -40°C to +85°C, providing reliable performance under varying environmental conditions.
- Four-Quadrant Operation: Capable of processing both positive and negative voltage and current inputs, the AD734BNZ can handle complex multiplication and division operations with ease.
- Low Power Consumption: With a power supply requirement of ±5 V to ±15 V, the AD734BNZ is designed for energy-efficient operation, making it suitable for battery-powered devices.
Applications
The AD734BNZ is a versatile component that can be used in a wide array of applications, including:
- Video signal processing
- Audio mixing and synthesis
- Frequency doubling and phase detection
- Analog computation
- Vector multiplication
- Modulation and demodulation circuits
Product Specifications
Parameter
Value
Bandwidth
10 MHz
Nonlinearity
0.1% max (B-Grade)
Temperature Range
-40°C to +85°C
Power Supply
±5 V to ±15 V
With its exceptional performance and robust design, the AD734BNZ from Analog Devices Inc. is the go-to solution for professionals seeking a reliable and precise analog multiplier for their advanced electronic systems.