EN
  • EN
  • DE

AD633BRZ-REEL

Part No AD633BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Analog Multipliers,Dividers
Manufacturer Analog Devices Inc.
Win Source Part Number 171405-AD633BRZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD633BRZ-REEL CAD Model

Description

Product Overview: AD633BRZ-REEL

The AD633BRZ-REEL is a low-cost analog multiplier from Analog Devices Inc. that comes in a surface-mount package. This device is part of the AD633 series and is designed with versatility in mind, suitable for a wide range of applications including signal processing, automatic gain control, power measurement, and more.

Key Features

  • Four-Quadrant Multiplication: The AD633BRZ-REEL is capable of performing four-quadrant multiplication, which means it can handle both positive and negative inputs, making it highly suitable for audio signal processing and other applications that require bi-directional operation.
  • High Precision: With inherent excellent accuracy, this device ensures precise computation of the product of two input signals without the need for calibration or trimming.
  • Low Power Consumption: The device is designed for low power operation, making it ideal for portable and battery-operated equipment.
  • Wide Supply Range: It operates from a wide supply voltage range of ±8 V to ±18 V, providing flexibility in various system designs.
  • Robust Packaging: The AD633BRZ-REEL comes in a sturdy SOIC package, ensuring reliable performance even in harsh environments.

Applications

The AD633BRZ-REEL is well-suited for a variety of applications that require mathematical operations to be performed on analog signals. Some common use cases include:

  • Audio and acoustic engineering
  • Signal modulation/demodulation
  • Analog computation
  • Sensor signal processing
  • Automatic gain control systems
  • Variable frequency oscillators

Technical Specifications

The AD633BRZ-REEL boasts a dynamic range of 100 dB, a low total harmonic distortion (THD) of -80 dB, and a monolithic construction that provides excellent temperature stability. The multiplier's bandwidth extends up to 1 MHz, allowing it to be used in high-frequency signal chains.

Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the AD633BRZ-REEL is no exception. It is manufactured to the highest standards, ensuring long-term reliability and performance. In addition, customers can rely on comprehensive technical support for product integration and troubleshooting.

You May Also Be Interested in

Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $65.0846
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $489.8551
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $40.3395
Analog Devices Inc.
Internally Trimmed Integrated Circuit Multiplier
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER MONO TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $70.8315
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.4286
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8CERDIP
Lowest to $180.4770
Analog Devices Inc.
BIPOLAR MULTIPLIER 4QUAD / Analog Multiplier 4-Quadrant 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess