EN
  • EN
  • DE

AD633TRZ-EP

Part No AD633TRZ-EP
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description BIPOLAR MULTIPLIER 4QUAD / Analog Multiplier 4-Quadrant 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD633
Standard Package 98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339483-AD633TRZ-EP
Ultra Librarian 3D Model Ultra Librarian AD633TRZ-EP CAD Model

Description

Product Overview: AD633TRZ-EP from Analog Devices Inc.

The AD633TRZ-EP is a high-performance analog multiplier that combines precision and versatility, making it an ideal choice for a wide range of applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this component is part of their Enhanced Products (EP) series, designed to meet the stringent requirements of military and aerospace applications.

Key Features

  • Four-Quadrant Multiplication: The AD633TRZ-EP can multiply any two input voltages within its range, providing the product output regardless of the sign of the inputs.
  • Low Power: With a typical power consumption of only 135 mW, this device is suitable for power-sensitive applications.
  • Wide Dynamic Range: It offers a large dynamic range, which allows for a variety of signal amplitudes to be processed without distortion.
  • High Accuracy: The device features a low nonlinearity error, ensuring precise multiplication results.
  • Monolithic Design: The integrated, monolithic design provides a reliable and compact solution for complex analog computations.

Applications

The AD633TRZ-EP is versatile enough to be used in a multitude of applications, including:

  • Modulation and demodulation circuits
  • Analog computation
  • Signal processing
  • Automatic gain control systems
  • Audio processing
  • Instrumentation
  • Industrial automation systems

Quality and Reliability

As part of the EP series, the AD633TRZ-EP is subjected to rigorous testing and quality control processes. It is built to operate in extreme environments and to withstand higher levels of stress, ensuring reliable performance in critical systems.

Technical Specifications

Before integrating the AD633TRZ-EP into your design, please consider the following technical specifications:

  • Supply Voltage: ±8 V to ±18 V
  • Operating Temperature Range: -55°C to +125°C
  • Package: 8-Lead SOIC (Small Outline Integrated Circuit)

In conclusion, the AD633TRZ-EP from Analog Devices Inc. is a robust and precise analog multiplier that offers unparalleled functionality for demanding applications where reliability and performance are crucial.

You May Also Be Interested in

Intersil
16X16-BIT MULTIPLIER ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Harris Corporation
ANALOG MULTIPLIER
Need more? Email Us
Analog Devices Inc.
16 X 16 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
12 X 12 CMOS MULTIPLIER
Lowest to $36.2855
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess