EN
  • EN
  • DE

ADSP-1012AKD

Part No ADSP-1012AKD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 12 X 12 CMOS MULTIPLIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Digital Multiplier
Package / Case 64-CDIP
Supplier Device Package 64-CDIP
Standard Package 12 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 44167-ADSP-1012AKD
Ultra Librarian 3D Model Ultra Librarian ADSP-1012AKD CAD Model

Description

The ADSP-1012AKD is a high-performance, precision integrated circuit from Analog Devices Inc., a leading global manufacturer renowned for their innovative and reliable products. This exceptional component is designed to cater to a wide range of applications, including but not limited to, digital signal processing, control systems, and complex numerical operations.

The ADSP-1012AKD boasts an advanced architecture that enables efficient data handling and processing capabilities. It is well-suited for applications that require high-speed mathematical computations due to its optimized instruction set that accelerates operations such as multiplication and addition, which are fundamental in digital signal processing tasks.

Key features of the ADSP-1012AKD include:

  • High Processing Power: With a robust processing core, the ADSP-1012AKD can handle complex algorithms and data-intensive tasks seamlessly, ensuring that your system operates efficiently and effectively.
  • Low Power Consumption: Despite its high performance, this component is designed to consume minimal power, making it an ideal choice for portable and battery-operated devices where power efficiency is critical.
  • Flexible Interface Options: The ADSP-1012AKD offers a variety of interfacing capabilities, allowing for easy integration into a wide array of systems and ensuring compatibility with other components and peripherals.
  • Robust Reliability: Analog Devices Inc. is known for its commitment to quality, and the ADSP-1012AKD is no exception. It is built to meet high-reliability standards, ensuring long-term performance and stability in demanding environments.

The ADSP-1012AKD is not just a testament to Analog Devices Inc.'s engineering expertise, but it is also a versatile component that can be utilized in multiple industry sectors, including telecommunications, automotive, aerospace, and medical devices. Its ability to perform consistently under various conditions makes it a preferred choice for designers and engineers looking for a reliable and powerful digital signal processing solution.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $10.6445
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $196.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2855 $72.5710
4+ $29.7736 $119.0944
7+ $28.8427 $201.8989
9+ $27.9117 $251.2053
11+ $26.9820 $296.8020
15+ $24.1903 $362.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess