EN
  • EN
  • DE

ADSP-1008AKD

Part No ADSP-1008AKD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 8 X 8 CMOS MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Digital Multiplier
Package / Case 48-CDIP (0.600", 15.24mm)
Supplier Device Package 48-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 910945-ADSP-1008AKD
Ultra Librarian 3D Model Ultra Librarian ADSP-1008AKD CAD Model

Description

Introducing the ADSP-1008AKD from Analog Devices Inc.

The ADSP-1008AKD is a cutting-edge digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to cater to a wide range of applications, including audio processing, industrial control systems, and complex signal manipulation tasks. With its robust architecture and advanced features, the ADSP-1008AKD is the ideal choice for engineers and developers looking for a reliable and efficient solution to their DSP needs.

Key Features

  • High Processing Power: The ADSP-1008AKD boasts a powerful core that allows for high-speed computation, making it suitable for time-sensitive applications where rapid data processing is critical.
  • Low Power Consumption: Despite its impressive performance, this DSP is designed with power efficiency in mind, ensuring minimal energy usage and heat generation, which is essential for battery-powered or temperature-sensitive devices.
  • Flexible Memory Options: With ample on-chip memory, the ADSP-1008AKD can handle complex algorithms and large data sets. Additionally, its external memory interface allows for further expansion, providing the flexibility needed for various applications.
  • Robust Peripheral Set: The device comes equipped with a variety of peripherals, including serial ports, timers, and I/O pins, all of which provide seamless integration with other components in a system.
  • Easy Integration: The ADSP-1008AKD is designed to be user-friendly, offering a range of tools and support to facilitate easy integration into existing systems, including development kits and comprehensive documentation.

Applications

The versatility of the ADSP-1008AKD makes it suitable for a broad spectrum of applications. It shines in scenarios that require intensive signal processing, such as:

  • Audio and voice processing
  • Wireless communications
  • Instrumentation and measurement systems
  • Automotive electronics
  • Industrial automation and control systems

Analog Devices Inc. has a long-standing reputation for producing high-quality components that push the boundaries of technology. The ADSP-1008AKD is no exception and represents a significant advancement in digital signal processing capabilities. Whether for commercial or industrial use, this DSP is engineered to meet the demands of the most challenging environments and applications.

Choose the ADSP-1008AKD for your next project and experience the exceptional performance and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.4286
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Texas Instruments
MULTIPLER - DIVIDER | IC MULTIPLIER-DIVIDER 14-DIP
Need more? Email Us
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $259.7015
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8CERDIP
Lowest to $180.4770
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Advanced Micro Devices
AM25LS14 - MULTIPLIER / Analog Multiplier 16-CFlatPack
Need more? Email Us
Analog Devices Inc.
Low Cost Analog Multiplier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess