EN
  • EN
  • DE

AD232ARREEL

Part No AD232ARREEL
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1164075-AD232ARREEL
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD232ARREEL CAD Model

Description

Introducing the AD232ARREEL from Analog Devices Inc.

The AD232ARREEL is a state-of-the-art precision isolation amplifier that has been meticulously designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the AD232 series, renowned for its exceptional quality and reliability in demanding applications.

With a focus on delivering both accuracy and safety, the AD232ARREEL is engineered to provide electrical isolation between its input and output stages. This feature is critical in applications where signal integrity and isolation from high common-mode voltages are essential. The AD232ARREEL ensures that sensitive equipment and user interfaces are protected from hazardous voltage levels, making it an ideal choice for medical, industrial, and instrumentation applications.

The device operates over a wide power supply range, accommodating both single and dual supply configurations. This flexibility allows designers to integrate the AD232ARREEL into a variety of system architectures without the need for additional power conditioning components. The amplifier's low power consumption is an additional benefit, making it suitable for energy-sensitive applications.

High linearity and low offset voltage are hallmarks of the AD232ARREEL, ensuring accurate signal amplification with minimal distortion. This precision is maintained over a broad temperature range, guaranteeing consistent performance even in harsh environments. The device's robust design also includes high common-mode rejection ratio (CMRR) capabilities, which further enhance its stability and noise immunity.

The AD232ARREEL is offered in a compact, surface-mount package, making it an excellent choice for space-constrained applications. Its reel packaging facilitates efficient handling and placement during the manufacturing process, ensuring a streamlined production workflow.

Analog Devices Inc. supports the AD232ARREEL with comprehensive technical documentation, including detailed specifications, application notes, and reference designs. This support empowers engineers to leverage the full potential of the amplifier in their designs, reducing development time and accelerating time-to-market for their products.

In summary, the AD232ARREEL from Analog Devices Inc. represents a blend of precision, reliability, and versatility. Its advanced isolation capabilities and operational flexibility make it an indispensable component for any application requiring accurate signal processing with stringent safety requirements.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention