EN
  • EN
  • DE

SN65LVDS051PWRQ1

Part No SN65LVDS051PWRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCR LINE DIFF HS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 100Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1098934-SN65LVDS051PWRQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN65LVDS051PWRQ1 CAD Model

Description

Product Overview: SN65LVDS051PWRQ1 from Texas Instruments

The SN65LVDS051PWRQ1 is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments. This device is specifically engineered to meet the rigorous standards of the automotive industry, making it suitable for high-speed signaling applications in harsh vehicular environments. It operates using Low-Voltage Differential Signaling (LVDS) technology, which ensures low power consumption and minimizes electromagnetic interference, a critical feature for automotive applications.

Key Features

  • Automotive Qualified: The SN65LVDS051PWRQ1 is AEC-Q100 qualified, ensuring reliability under extreme conditions typical of automotive environments.
  • High Data Rates: This device supports signaling rates up to 400 Mbps, making it ideal for applications requiring fast data transmission, such as infotainment systems and camera subsystems.
  • Differential Signaling: LVDS technology provides a low-noise environment for data transmission, reducing the risk of data corruption due to electrical noise.
  • Low Power Consumption: The device is designed for efficiency, with a typical power consumption of only 10 mW per channel at 200 Mbps.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to +125°C, suitable for most automotive applications.
  • Robust ESD Protection: The SN65LVDS051PWRQ1 features 8-kV ESD protection on the bus pins, guarding against electrostatic discharges.

Applications

The versatility of the SN65LVDS051PWRQ1 makes it an excellent choice for a broad range of automotive applications, including but not limited to:

  • Infotainment and multimedia systems
  • Navigation and GPS connectivity
  • Driver assistance systems
  • Vehicle networking and communication systems
  • Backup camera and display connections

Package and Quality

This device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, designated by the PWR suffix in its part number. The SN65LVDS051PWRQ1 is part of Texas Instruments' commitment to providing high-quality, reliable components for the automotive industry. It is manufactured with stringent quality control measures to ensure performance and durability that meet or exceed industry standards.

With its combination of high-speed data transfer, low power consumption, and robust protection features, the SN65LVDS051PWRQ1 from Texas Instruments stands out as a superior solution for automotive electronics designers looking to enhance system performance and reliability.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.0295

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5902 $50.4922
27+ $3.7664 $101.6928
42+ $3.6487 $153.2454
57+ $3.5310 $201.2670
74+ $3.4133 $252.5842
99+ $3.0602 $302.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess