EN
  • EN
  • DE

MAX3246EEBX

Part No MAX3246EEBX
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Bulk
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 26-WFBGA, CSPBGA
Supplier Device Package 26-UCSP (3.06x3.06)
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356372-MAX3246EEBX
Ultra Librarian 3D Model Ultra Librarian MAX3246EEBX CAD Model

Description

The MAX3246EEBX from Maxim Integrated is a high-performance, 3.0V to 5.5V, 1µA, 2Tx/2Rx RS-232 transceiver with auto shutdown. This integrated circuit is designed to meet the stringent requirements of battery-powered applications by combining low-power operation with a robust set of features.

Key Features

  • Power Efficiency: The device operates on a supply voltage range from 3.0V to 5.5V, making it suitable for a variety of power environments. Its low current consumption, typically 1µA in shutdown mode, greatly extends battery life in portable applications.
  • High Data Rate: With a data rate of up to 250kbps, the MAX3246EEBX is capable of supporting high-speed data communications, which is essential for modern serial communication standards.
  • ESD Protection: The device features ±15kV ESD protection on transmitter outputs and receiver inputs (±15kV IEC 1000-4-2 Air Gap and ±8kV IEC 1000-4-2 Contact Discharge), providing robust protection against electrostatic discharge events.
  • Auto Shutdown and Wake-Up: The MAX3246EEBX includes an automatic shutdown feature that powers down the device when no data is transmitted or received, thereby conserving power. It also supports automatic wake-up, which enables the device to resume normal operation without intervention when data activity is detected.
  • Dual Transmitters/Receivers: This transceiver comprises two drivers and two receivers, offering flexibility in interfacing with various types of serial communication ports.
  • Small Footprint: Packaged in a space-saving 36-SSOP (Shrink Small Outline Package), the MAX3246EEBX is ideal for applications where board space is at a premium.

Applications

The MAX3246EEBX is well-suited for a range of applications, particularly where power efficiency and space constraints are critical. It is commonly used in battery-powered devices, portable instrumentation, and handheld consumer products. Its robust feature set also makes it an excellent choice for industrial and telecommunications equipment, where reliable data transmission is essential.

Overall, the MAX3246EEBX from Maxim Integrated represents a blend of performance, power efficiency, and reliability, making it an excellent choice for designers looking to optimize their serial communication interfaces.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess