EN
  • EN
  • DE

MAX3238EIDW

Part No MAX3238EIDW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Packaging Bulk
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 400kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number MAX3238
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX3238EIDWG4,MAX3238EIDWG4-ND,TEXTISMAX3238EIDW,2156-MAX3238EIDW
Standard Package 20
Win Source Part Number 1323521-MAX3238EIDW
Ultra Librarian 3D Model Ultra Librarian MAX3238EIDW CAD Model

Description

The MAX3238EIDW is a sophisticated 3-V to 5.5-V multichannel RS-232 line driver/receiver from Texas Instruments, designed to conform to TIA/EIA-232-F standards. This chip is engineered to facilitate serial communication in a variety of applications, including telecommunications, networking equipment, and peripherals. It boasts a range of features that make it a reliable and efficient solution for serial data transmission.

Key Features

  • Multiple Channels: The device includes five drivers and three receivers, supporting multi-point communication essential for complex systems.
  • Low-Voltage Operation: Operates from a single 3.0V to 5.5V power supply, making it suitable for battery-operated and portable applications.
  • Low-Power Consumption: With a 1-µA supply current in shutdown mode, it is an excellent choice for power-sensitive designs.
  • High Data Rate: Supports data rates up to 250 kbps, ensuring fast and efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: Offers an ESD protection of ±15 kV on the driver outputs and receiver inputs, safeguarding the device against static electricity and other transient voltage spikes.

Applications

The MAX3238EIDW is versatile and can be used in a wide range of applications. These include:

  • Portable Computing
  • Low-Power Modems
  • Battery-Powered Equipment
  • Handheld Devices
  • Industrial Control Systems

Package and Quality

The device is offered in a 28-SOIC (0.295", 7.50mm Width) package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the MAX3238EIDW is no exception, being designed and manufactured to meet the high standards expected of industry-leading semiconductor products.

Conclusion

Overall, the MAX3238EIDW by Texas Instruments is a robust and reliable choice for designers looking to integrate RS-232 communication capabilities into their systems. With its combination of high-speed data transfer, low-power operation, and enhanced protection features, this device is well-suited to meet the demands of modern electronic communication requirements.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2134 $50.5608
29+ $3.4571 $100.2559
45+ $3.3491 $150.7095
62+ $3.2410 $200.9420
80+ $3.1330 $250.6400
107+ $2.8089 $300.5523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,060 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess