EN
  • EN
  • DE

MAX4636EUB

Part No MAX4636EUB
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UMAX / Fast, Low-Voltage, Dual 4Ω SPDT CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Single Supply Voltage (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 6ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -67dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Mounting Style SMD
Part Number Series MAX4636
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811580-MAX4636EUB
Ultra Librarian 3D Model Ultra Librarian MAX4636EUB CAD Model

Description

MAX4636EUB - High-Speed USB 2.0 (480Mbps) Analog Switch from Maxim Integrated

The MAX4636EUB is a cutting-edge analog switch designed by Maxim Integrated, tailored to meet the high-speed requirements of USB 2.0 data transfer. With a remarkable capability to handle data rates up to 480Mbps, this switch is an ideal solution for applications requiring fast and reliable switching of USB signals.

Encased in a compact μMAX-10 package, the MAX4636EUB offers a single-pole/double-throw (SPDT) configuration. This allows the switch to route signals from a common USB port to one of two destinations, making it incredibly versatile for multiplexing USB data lines in various consumer electronics, such as desktop and laptop computers, docking stations, and peripherals.

One of the standout features of the MAX4636EUB is its low on-resistance (R<sub>ON), which sits at just 4.5Ω (typical). This ensures minimal signal distortion and voltage drop across the switch, preserving signal integrity for high-speed data transmissions. The R<sub>ON matching between channels is also exceptionally tight (0.5Ω typical), which is crucial for maintaining balanced data lines and reducing bit-to-bit skew — a critical factor in maintaining the fidelity of USB 2.0 signals.

In addition to its high-speed capabilities, the MAX4636EUB also boasts ESD protection exceeding ±15kV Human Body Model, providing robustness against electrostatic discharges that can occur during handling and operation. This feature enhances the longevity and reliability of the switch, making it a durable choice for end-users.

Power consumption is another key aspect where the MAX4636EUB excels. With a low power consumption of just 0.01μW (typical) when powered down, it is an energy-efficient choice for battery-powered devices where power conservation is critical.

The MAX4636EUB operates over a wide voltage range of 2.7V to 3.6V, compatible with most USB powered applications, and is fully specified for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

Overall, the MAX4636EUB from Maxim Integrated is a high-performance analog switch that offers the speed, reliability, and features necessary for modern USB 2.0 applications. Its combination of high-speed operation, low on-resistance, and ESD protection makes it an excellent choice for designers looking to enhance the performance of their USB interfaces.

You May Also Be Interested in

Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5428 $53.1420
31+ $3.3143 $102.7433
47+ $3.2000 $150.4000
68+ $2.9714 $202.0552
88+ $2.8571 $251.4248
110+ $2.7429 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,294 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess