EN
  • EN
  • DE

MC9S08QE4CPG

Part No MC9S08QE4CPG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16DIP  /  S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC9S08
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935325179174
Standard Package 25
Win Source Part Number 1227326-MC9S08QE4CPG
Ultra Librarian 3D Model Ultra Librarian MC9S08QE4CPG CAD Model

Description

NXP MC9S08QE4CPG Microcontroller

The NXP MC9S08QE4CPG is a versatile and powerful microcontroller that is part of the S08 family, designed to cater to a wide range of embedded applications. This 8-bit MCU is built on a high-performance HCS08 core, with a maximum CPU frequency of 20 MHz. It is an ideal solution for cost-sensitive and space-constrained applications due to its compact 16-pin DIP package and rich set of features.

With 4KB of on-chip flash memory, the MC9S08QE4CPG offers ample space for application code, while its 256 bytes of RAM ensure smooth operation and data handling. The device also includes a variety of peripherals that enhance its functionality and ease of use. These peripherals include an 8-channel 10-bit Analog-to-Digital Converter (ADC), which enables the microcontroller to interface with analog sensors and convert their signals into digital values for processing.

The MC9S08QE4CPG also boasts an I2C bus interface, allowing for easy communication with other I2C-compatible devices, making it an excellent choice for complex sensor systems or for expanding the MCU's capabilities with additional memory or I/O expanders. Additionally, the microcontroller comes with a Serial Communications Interface (SCI), which facilitates serial communication with other microcontrollers, computers, or peripherals, further enhancing its connectivity options.

One of the key features of the MC9S08QE4CPG is its low power consumption, which is critical for battery-operated devices. The microcontroller supports multiple power-saving modes, allowing developers to optimize power usage according to the application's requirements. Furthermore, the device includes an on-chip voltage regulator and a clock generator, reducing the need for external components and simplifying the overall system design.

For security and integrity of the application code, the NXP MC9S08QE4CPG provides flash security features. The device also has a built-in watchdog timer to ensure reliable operation by resetting the system in case of software anomalies. With its robust feature set and small footprint, the MC9S08QE4CPG is a highly capable microcontroller suitable for a wide array of applications, including industrial control, consumer electronics, automotive systems, and more.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess