EN
  • EN
  • DE

FUSB251UCX

Part No FUSB251UCX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC TYPE-C CC AND SBU PROTECTION / USB Controller I²C Interface 15-WLCSP (1.49x2.06)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer onsemi
Packaging Reel - TR
Protocol USB
Function Controller
Interface I2C
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 15µA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (1.49x2.06)
Base Product Number FUSB251
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FUSB251UCXOSTR,FUSB251UCXOSCT,FUSB251UCXOSDKR,FUSB251UCX-ND
Standard Package 4,000
Win Source Part Number 1321110-FUSB251UCX
Ultra Librarian 3D Model Ultra Librarian FUSB251UCX CAD Model

Description

Introducing the FUSB251UCX from ON Semiconductor

The FUSB251UCX is a cutting-edge USB Type-C overvoltage protection device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced component is engineered to offer superior protection for consumer electronics, including smartphones, tablets, and laptops, which utilize USB Type-C interfaces for charging and data transfer.

At the heart of the FUSB251UCX lies its ability to safeguard sensitive electronic circuits from potentially damaging overvoltage conditions. This is achieved through an integrated bi-directional blocking switch that prevents any unwanted high voltage from reaching the system's power and data lines. The device is capable of withstanding overvoltage conditions up to 22V, ensuring the safety and longevity of your electronics.

The FUSB251UCX is not only robust in terms of protection but also boasts a compact form factor. Its small size makes it an ideal choice for space-constrained applications where real estate on the PCB is at a premium. The device is housed in a convenient UDFN-6 package, which allows for easy integration into various designs without compromising on performance or protection capabilities.

With the rise of USB Type-C as the preferred interface for both power delivery and data transfer, the FUSB251UCX provides an essential layer of security. It ensures that devices remain safe from the risks associated with overvoltage events, such as those caused by incorrect charger connections or electrical surges. The device's fast response time ensures that protection is activated swiftly, minimizing the risk of damage to the core electronics.

Moreover, the FUSB251UCX is designed to be compliant with the latest industry standards for USB Type-C and USB Power Delivery (USB PD), making it a future-proof choice for designers looking to create products that are compatible with the latest advancements in USB technology.

In summary, the FUSB251UCX from ON Semiconductor is an essential component for any device leveraging the USB Type-C interface. It offers robust overvoltage protection in a compact package, ensuring that your electronics are safe, reliable, and ready for the demands of modern technology.

You May Also Be Interested in

Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1940 $53.7300
105+ $0.9797 $102.8685
160+ $0.9491 $151.8560
220+ $0.9185 $202.0700
285+ $0.8878 $253.0230
380+ $0.7960 $302.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,465 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess