EN
  • EN
  • DE

MAX211CAI

Part No MAX211CAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/5 28SSOP / +5V RS-232 Transceivers with 0.1uF External Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series MAX211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805589-MAX211CAI
Ultra Librarian 3D Model Ultra Librarian MAX211CAI CAD Model

Description

Maxim Integrated MAX211CAI Product Overview

The MAX211CAI from Maxim Integrated is a high-performance, 5V-powered, multichannel RS-232 transceiver chip designed to meet the stringent requirements of EIA/TIA-232-F and to provide robust communication in harsh industrial environments. This integrated circuit is ideal for applications where reliable data transmission is critical, such as in point-of-sale (POS) systems, networking, industrial automation, and telecommunications equipment.

Key Features

  • Integrated Protection: The MAX211CAI includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding the device against ESD strikes of up to ±15kV, thus ensuring the longevity and reliability of the product in challenging conditions.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this transceiver is well-suited for high-speed data communication, making it an excellent choice for modern, data-intensive applications.
  • Low Power Consumption: With its low-power shutdown mode, the device significantly reduces power consumption when not in active use, contributing to energy-efficient designs.
  • Multiple Drivers and Receivers: The MAX211CAI features four 0.1µF external charge pump capacitors, two drivers, and two receivers, providing a compact and efficient solution for serial communication interfaces.

Applications

The versatility of the MAX211CAI makes it suitable for a wide array of applications. It is commonly used in:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Data Cables
  • Modems
  • Serial Port Interfaces

Package and Quality

The MAX211CAI is offered in a 28-pin SSOP (Shrink Small Outline Package) that provides a space-saving footprint, essential for compact designs. Maxim Integrated ensures the highest quality standards and reliability, making the MAX211CAI a trusted choice for engineers and designers looking to incorporate a durable RS-232 interface in their projects.

Conclusion

With its robust feature set, including ESD protection, high data rates, low power operation, and multiple driver/receiver channels, the MAX211CAI from Maxim Integrated stands out as a superior choice for RS-232 communication. Whether for industrial automation, networking, or consumer electronics, this transceiver ensures efficient and reliable operation in a compact form factor.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess