EN
  • EN
  • DE

ST72F622L2M1TR

Part No ST72F622L2M1TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 34SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 34-BSOP (0.295", 7.50mm Width)
Base Product Number ST72F62
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263271-ST72F622L2M1TR
Ultra Librarian 3D Model Ultra Librarian ST72F622L2M1TR CAD Model

Description

The ST72F622L2M1TR is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring embedded control. This MCU is part of the ST72 family, known for their high reliability and performance in a compact form factor.

Key Features:

  • CPU: The ST72F622L2M1TR is built around a high-performance 8-bit ST7 CPU core, with a maximum operating frequency of 8 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with 2 KB of Flash program memory, which is ideal for storing firmware and applications, and 128 bytes of RAM for efficient data processing.
  • Peripherals: The device is equipped with a rich set of integrated peripherals, including a 10-bit ADC (Analog to Digital Converter), an SPI (Serial Peripheral Interface), and an I2C interface, allowing for easy communication with other devices and sensors.
  • I/O Ports: It boasts 20 I/O ports that are highly configurable, ensuring versatility for various input/output requirements.
  • Timer: An onboard 16-bit timer with PWM (Pulse Width Modulation) capability provides precise timing control for tasks such as motor control or waveform generation.
  • Power Efficiency: Its low power consumption modes, including Halt and Active Halt, make it suitable for battery-powered and power-sensitive applications.
  • Packaging: The ST72F622L2M1TR is available in a 20-pin SOIC package, which is ideal for space-constrained applications.

Applications:

The microcontroller is designed to be a flexible solution for a variety of applications. It can be used in automotive systems, industrial control, home appliances, personal electronics, and many other embedded systems that require a compact, efficient, and reliable microcontroller.

Quality and Support:

STMicroelectronics provides extensive support for the ST72F622L2M1TR, including technical documentation, development tools, and software libraries. The quality of ST components is assured through rigorous testing and adherence to industry standards, ensuring a reliable and consistent performance for your products.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess