EN
  • EN
  • DE

STM32L4S9AII6

Part No STM32L4S9AII6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 131
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32L4S9
Other Names STM32L4S9AII6,497-18053
Standard Package 416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262139-STM32L4S9AII6
Ultra Librarian 3D Model Ultra Librarian STM32L4S9AII6 CAD Model

Description

STM32L4S9AII6 Microcontroller - STMicroelectronics

The STM32L4S9AII6 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance, ultra-low-power consumption, and rich set of integrated features. Designed to cater to a wide range of applications including industrial controls, consumer electronics, medical devices, and IoT solutions, this microcontroller is based on the high-performance Arm® Cortex®-M4 32-bit RISC core operating at a frequency of up to 120 MHz.

The STM32L4S9AII6 is part of the STM32L4 series, which is famous for its energy efficiency, achieving an outstanding balance between power consumption and processing capability. With a power-saving architecture that includes dynamic voltage scaling and five low-power modes, this microcontroller ensures energy efficiency without compromising performance.

Featuring 2 Mbytes of Flash memory, 640 Kbytes of RAM, and a comprehensive range of enhanced I/Os and peripherals, the STM32L4S9AII6 can handle complex and demanding tasks. Its rich peripheral set includes USB OTG full-speed with on-chip PHY, CAN, SDMMC, SWPMI, LCD-TFT controller, DFSDM, OCTOSPI, and advanced 16-bit and 32-bit timers.

Security features are also a priority for the STM32L4S9AII6, offering hardware-based protection such as a Memory Protection Unit (MPU), a Hardware cryptographic/hash processor, and a Random Number Generator (RNG), which are essential for secure applications and protecting intellectual property.

For connectivity, this microcontroller supports various interfaces, including I2C, SPI, USART, and SAI serial audio interfaces, making it an excellent choice for audio applications. It also includes a full set of debugging and programming features with SWD, JTAG, and trace debug modes, ensuring ease of development and troubleshooting.

With its Chrom-ART Accelerator™ for advanced graphics, as well as the MIPI-DSI host controller with the STM32 graphical user interface, the STM32L4S9AII6 allows for the creation of intuitive and smooth user interfaces for embedded devices.

In summary, the STM32L4S9AII6 from STMicroelectronics is an ideal choice for designers looking for a high-performance, feature-rich, and ultra-low-power microcontroller to power the next generation of smart, connected, and efficient devices.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4981 $50.9962
5+ $20.9215 $104.6075
8+ $20.2677 $162.1416
11+ $19.6139 $215.7529
14+ $18.9601 $265.4414
18+ $16.9987 $305.9766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess