EN
  • EN
  • DE

M74HC4851TTR

Part No M74HC4851TTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE 8 CHANNEL ANALOG MUX/DEMUX WITH INJECTION CURRENT PROTECTION | IC MUX/DEMUX 8X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
On-State Resistance (Maximum) 195Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Supply Voltage , Single (V+) 2V ~ 6V
Channel Capacitance (CS(off), CD(off)) 6.7pF, 22pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number M74HC4851
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211139-M74HC4851TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4851TTR CAD Model

Description

STMicroelectronics M74HC4851TTR Analog Multiplexer/Demultiplexer

The M74HC4851TTR is a high-speed CMOS 8-channel analog multiplexer/demultiplexer manufactured by STMicroelectronics, one of the global leaders in semiconductor solutions. This device is designed to operate with a dual supply voltage ranging from ±2V to ±6V or a single supply voltage between 2V and 12V, making it highly versatile for a wide range of applications.

Key Features

  • Channel Configuration: The M74HC4851TTR features an 8-channel configuration, allowing it to handle eight separate analog signals through a single device.
  • Low ON Resistance: With a typical ON resistance of 70 ohms at Vcc - Vee = 4.5V, the device ensures minimal signal attenuation.
  • Low Crosstalk: The multiplexer/demultiplexer offers excellent signal integrity with low crosstalk between channels.
  • Wide Operating Voltage Range: Its dual/single supply voltage compatibility allows for flexible integration into various circuit designs.
  • High-Speed Operation: It is capable of fast switching, making it suitable for high-performance systems.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection features, enhancing its durability and reliability in challenging environments.
  • Lead-Free and RoHS Compliant: The M74HC4851TTR is designed with environmental considerations in mind, complying with RoHS directives and being lead-free.

Applications

The M74HC4851TTR is ideal for a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Analog-to-digital and digital-to-analog conversion
  • Test equipment and instrumentation

With its combination of high-speed operation, low power consumption, and robust ESD protection, the M74HC4851TTR from STMicroelectronics is an excellent choice for designers looking to implement an efficient and reliable analog multiplexing/demultiplexing solution in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess