EN
  • EN
  • DE

VSC3308YKU

Part No VSC3308YKU
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 8X8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features Backplane, Telecommunications, Video Switch IC Channel 69-FCBGA (10x10)
Manufacturer Microchip Technology
Package Tray
Mounting Surface Mount
Package 69-LBGA, FCBGA
Case / Package 69-FCBGA (10x10)
Family Name VSC3308
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902976-VSC3308YKU
Ultra Librarian 3D Model Ultra Librarian VSC3308YKU CAD Model

Description

Microchip Technology VSC3308YKU: An Advanced Signal Integrity Network Switch

The VSC3308YKU is a high-performance signal integrity network switch designed and manufactured by Microchip Technology. This device is part of the company's extensive portfolio of signal conditioning and switching solutions, catering to the needs of complex communication systems, data centers, and high-speed networking applications.

At the heart of the VSC3308YKU is its capability to provide eight fully-differential or 16 single-ended signal channels, each of which can be independently configured for signal conditioning, including programmable input equalization and output pre-emphasis. This flexibility ensures optimal signal integrity for a variety of data rates and cable lengths, making the VSC3308YKU a versatile choice for system designers.

The product features a non-blocking switch matrix that allows any input to be connected to any output, supporting data rates up to 12.5 Gbps. This high-speed performance is essential for applications that demand fast and reliable data transfer, such as high-performance computing and telecommunications infrastructure.

With its integrated signal conditioning, the VSC3308YKU provides significant advantages in terms of reducing bit error rates and improving overall system performance. It also offers programmable settings for input equalization, output swing, and pre-emphasis levels, which can be optimized for specific channel conditions, thereby enhancing signal quality across various media types.

The device is housed in a compact 10x10 mm 144-pin QFN package, making it suitable for space-constrained applications. Its low power consumption is another notable feature, ensuring that the VSC3308YKU can be integrated into energy-efficient systems without compromising on performance.

For ease of integration, Microchip Technology provides comprehensive support and resources for the VSC3308YKU, including detailed datasheets, application notes, and design guides. This support ensures that engineers can rapidly implement the device into their designs and bring high-performance, reliable products to market more quickly.

In summary, the VSC3308YKU from Microchip Technology is an advanced signal integrity network switch that offers high-speed data transfer, flexible signal conditioning, and a compact form factor, making it an ideal solution for a wide range of high-speed data communication challenges.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.2986 $55.2986
3+ $45.3732 $136.1196
4+ $43.9553 $175.8212
5+ $42.5374 $212.6870
7+ $41.1195 $287.8365
9+ $36.8657 $331.7913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 473 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess