EN
  • EN
  • DE

MAX222IDWR

Part No MAX222IDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 18-SOIC
Win Source Part Number 142489-MAX222IDWR
Ultra Librarian 3D Model Ultra Librarian MAX222IDWR CAD Model

Description

The MAX222IDWR is a highly reliable and efficient product from Texas Instruments, a global leader in semiconductor technology.

  • Product Type: RS-232 interface device
  • Type: Dual driver/receiver
  • Voltage Generator: Capacitive voltage generator
  • Supply Voltage: Single 5-V supply
  • Receiver Conversion: TIA/EIA-232-F inputs to 5-V TTL/CMOS levels
  • Data Rates: Up to 120 kbit/s
  • Input Voltage Range: ±30-V
  • Receiver Hysteresis: 0.5 V (typical)
  • Package: SOIC
  • Pin Count: 16-pin
  • Operating Temperature Range: -40 to 85 degrees Celsius
  • RoHS Compliant: Yes

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,356 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess