EN
  • EN
  • DE

ADXRS300EB

Part No ADXRS300EB
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Others ADXRS300ABG on A Pc Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
RoHS Compliant
Win Source Part Number 1230882-ADXRS300EB
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS300EB CAD Model

Description

The ADXRS300EB is a high-performance, angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the demanding needs of industrial, instrumentation, and automotive applications. This compact sensor is based on Analog Devices' proprietary surface-micromachining process, which provides a robust and reliable measurement of angular velocity with a full-scale range of ±300°/sec.

Key Features

  • High Performance: The ADXRS300EB offers excellent vibration immunity and a stable output over a wide temperature range, making it ideal for high precision tasks.
  • Wide Measurement Range: With a full-scale range of ±300°/sec, it can accurately measure high-speed motions, which is crucial for dynamic environments.
  • Analog Output: The device provides a continuous analog output proportional to the angular rate, allowing for easy integration into existing systems.
  • Temperature Compensated: The built-in temperature compensation ensures reliable operation under varying environmental conditions.
  • Self-Test Functionality: Includes an electrical self-test feature that excites the sensor to confirm operation, enhancing system reliability.
  • Single Supply Operation: Designed for single-supply operation, it can be powered by a 5V supply, simplifying power management in embedded systems.

Applications

The ADXRS300EB is versatile and can be employed in a wide array of applications such as:

  • Vehicle dynamic control and rollover detection
  • Platform stabilization and motion control
  • Robotics and unmanned vehicles
  • Instrumentation and industrial control
  • High-performance sports equipment

Design Support

Analog Devices provides comprehensive design support for the ADXRS300EB, including detailed datasheets, application notes, and reference designs to assist engineers in integrating this sensor into their projects. Furthermore, the ADXRS300EB is available with an evaluation board, simplifying the prototyping and testing phases of development.

With its combination of high precision, robustness, and ease of use, the ADXRS300EB from Analog Devices Inc. is an excellent choice for any application requiring accurate and reliable angular rate sensing.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
TE Connectivity
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess