EN
  • EN
  • DE

AEAT-8800-Q24TR

Part No AEAT-8800-Q24TR
Manufacturer Broadcom Limited
Catalog Encoders
Description PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Encoders
Mfr Broadcom Limited
Package Tape & Reel
Encoder Type Magnetic
Output Type SSI
Pulses per Revolution 4096
Voltage - Supply 5.5V ~ 5.7V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting SMD (SMT)
Orientation Vertical
Termination Style Surface Mount (SMD,SMT)
Base Product Number AEAT-8800
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8543.70.4500
Other Names 516-AEAT-8800-Q24CT,516-AEAT-8800-Q24DKR,516-AEAT-8800-Q24TR
Standard Package 500
Win Source Part Number 1160449-AEAT-8800-Q24TR
Ultra Librarian 3D Model Ultra Librarian AEAT-8800-Q24TR CAD Model

Description

The AEAT-8800-Q24TR from Broadcom Limited is a high-quality magnetic encoder used in various devices.

    You May Also Be Interested in

    Bourns Inc.
    ENCODER INCRE QUAD HORIZN PC PIN
    Need more? Email Us
    TT Electronics
    ENCODER MECH QUAD RGH ANG PC PIN
    Need more? Email Us
    Alps Alpine
    Encoders 5 Volts Through Hole
    Lowest to $6.5955
    CTS Electrocomponents
    ENCODER OPTICAL QUAD VERT PC PIN
    Need more? Email Us
    Broadcom Limited
    ROTARY ENCODER OPTICAL 500PPR
    Lowest to $351.0507
    Bourns Inc.
    ENCODER MECH QUAD VERT PC PIN
    Lowest to $8.7266
    CTS Electrocomponents
    ENCODER OPTICAL QUAD VERT PC PIN
    Need more? Email Us
    Bourns Inc.
    ENCODER MAG BINARY VERT PC PIN
    Need more? Email Us
    Pololu Corporation
    MAG ENC PAIR KIT 20D GEARMTRS
    Lowest to $1.0095

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2640
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $18.0572
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.2963
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    4+ $13.1342 $52.5368
    10+ $10.7768 $107.7680
    15+ $10.4400 $156.6000
    20+ $10.1032 $202.0640
    26+ $9.7665 $253.9290
    35+ $8.7562 $306.4670
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,960 pieces
    MOQ: 4 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess