EN
  • EN
  • DE

QTC4N26

Part No QTC4N26
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206089-QTC4N26
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QTC4N26 CAD Model

Description

The QTC4N26 is a silicon N-channel enhancement mode MOSFET from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-speed switching applications and offers low on-resistance and gate charge.

Applications

  • DC-DC converters
  • Power management circuits
  • Motor control
  • Load switches
  • Backlighting inverters
  • Synchronous rectification

Features

  • Low on-resistance: Minimizes conduction losses, improving efficiency.
  • Fast switching speed: Reduces switching losses in high-frequency applications.
  • Low gate charge: Reduces gate drive requirements, simplifying driver circuitry.
  • High avalanche energy: Provides robustness against voltage transients.
  • Lead-free package: Compliant with environmental regulations.
  • Surface mount package: Allows for compact designs and easy integration into PCBs.

Benefits

  • Improved efficiency: Low on-resistance reduces conduction losses, improving overall system efficiency.
  • Reduced power consumption: Fast switching speed and low gate charge minimize switching losses, reducing power consumption.
  • Simplified design: Low gate charge simplifies driver circuitry, reducing component count and cost.
  • Enhanced reliability: High avalanche energy provides robustness against voltage transients, improving system reliability.
  • Environmentally friendly: Lead-free package complies with environmental regulations.
  • Compact solution: Surface mount package allows for compact designs and easy integration into PCBs.

Additional Details

The QTC4N26 MOSFET is designed for high-speed switching applications where efficiency and low power consumption are critical. Its low on-resistance minimizes conduction losses, while its fast switching speed and low gate charge reduce switching losses. The device is available in a surface mount package, allowing for compact designs and easy integration into printed circuit boards (PCBs). It is commonly used in DC-DC converters, power management circuits, and motor control applications. Key specifications include a drain-source voltage (VDS) of 250V, a continuous drain current (ID) of 4A, and an on-resistance (RDS(on)) of typically less than 0.8 ohms. The gate threshold voltage is typically between 2V and 4V. The device is typically driven with a gate voltage of 10V. It is RoHS compliant and available in a variety of tape and reel packaging options.

You May Also Be Interested in

Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Mitsubishi
Need more? Email Us
Intel
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
NANYA
Need more? Email Us
Infineon Technologies
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess