EN
  • EN
  • DE

NT5DS16M16BT-75B

Part No NT5DS16M16BT-75B
Manufacturer NANYA
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219420-NT5DS16M16BT-75B
Categories Custom Parts
Manufacturer NANYA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT5DS16M16BT-75B CAD Model

Description

The NT5DS16M16BT-75B is a high-speed DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. This memory chip is designed for use in various applications requiring high bandwidth and low latency, such as computer memory, graphics cards, and embedded systems.

Applications:

  • Desktop and Laptop Computers: Serving as the primary system memory for running operating systems and applications.
  • Graphics Cards: Providing high-speed memory for storing textures, frame buffers, and other graphics-related data.
  • Embedded Systems: Used in network routers, industrial control systems, and other embedded devices requiring high-performance memory.
  • Gaming Consoles: Supplying memory for game execution and rendering.

Features:

  • DDR2 Technology: Offers significantly higher data transfer rates compared to DDR SDRAM.
  • 16M x 16 Organization: Provides a memory capacity of 16 million words with each word being 16 bits wide.
  • Operating Frequency: The "-75B" designation typically indicates a specific operating frequency (e.g., 667 MHz or 800 MHz).
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Low Power Consumption: Designed for efficient power usage to minimize heat generation and extend battery life in portable devices.
  • On-Chip Termination (ODT): Improves signal integrity and reduces reflections at high speeds.

Benefits:

  • Improved System Performance: High data transfer rates reduce memory bottlenecks and improve overall system responsiveness.
  • Increased Bandwidth: Enables faster data access for demanding applications, such as video editing and gaming.
  • Lower Latency: Reduces the delay in accessing data, resulting in faster application loading times and smoother operation.
  • Enhanced Power Efficiency: Low power consumption extends battery life in portable devices and reduces energy costs in desktop systems.
  • Improved Signal Integrity: On-chip termination ensures reliable data transfer at high speeds.

Additional Details:

The NT5DS16M16BT-75B is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) for improved signal integrity and thermal performance. The specific voltage requirements and timing parameters will depend on the operating frequency and configuration. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams, voltage levels, and thermal characteristics.

You May Also Be Interested in

NANYA
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
PLX
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Conexant Systems
Lowest to $14.6893

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess