The AD632AHZ is a high precision analog multiplier produced by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to offer excellent accuracy and versatility in a wide range of applications, including modulation, demodulation, automatic gain control, and signal processing tasks.
Key Features:
- High Precision: The AD632AHZ features a nonlinearity specification of just 0.1%, ensuring precise multiplication of input signals.
- Wide Dynamic Range: With a dynamic range of 80 dB, this multiplier can handle a broad spectrum of signal amplitudes without compromising performance.
- Low Power Consumption: It operates with a power supply range of ±5 V to ±15 V, making it suitable for battery-powered devices and energy-efficient systems.
- Flexible Voltage Outputs: The AD632AHZ provides both differential and single-ended outputs, offering flexibility for various circuit designs.
- Low Offset Voltage: The device boasts a low offset voltage drift, which minimizes errors in signal processing over temperature variations.
- Monolithic Construction: Its monolithic construction ensures high reliability and consistent performance across units.
Applications:
The AD632AHZ is ideal for a multitude of applications, including:
- Signal conditioning in data acquisition systems
- Variable frequency and phase modulation systems
- Analog computation for industrial process control
- Sophisticated feedback systems in precision instrumentation
Product Specifications:
| Parameter |
Value |
| Package/Case |
TO-100-10 |
| Operating Temperature |
-55°C to +125°C |
| Mounting Type |
Through Hole |
With its robust design and superior performance, the AD632AHZ from Analog Devices Inc. is an excellent choice for professionals seeking a reliable analog multiplier for their sophisticated electronic systems.