EN
  • EN
  • DE
  • IT

AD632BH

Part No AD632BH
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER MONO TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD632
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20 pcs
Win Source Part Number 1381324-AD632BH
Ultra Librarian 3D Model Ultra Librarian AD632BH CAD Model

Description

AD632BH Image

The AD632BH is a high-precision analog multiplier manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to offer excellent accuracy and versatility, making it an ideal choice for a wide range of applications, including modulation, demodulation, automatic gain control, and signal conditioning tasks.

Key Features

  • High Accuracy: The AD632BH boasts a nonlinearity of only 0.1% max for the ±10 V input range, ensuring precise multiplication of input signals.
  • Wide Dynamic Range: With a dynamic range of 80 dB, this device is capable of processing signals with a wide range of amplitudes without distortion or loss of signal integrity.
  • Low Power Consumption: The AD632BH is optimized for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Flexible Supply Voltage: It operates from a dual power supply ranging from ±5 V to ±15 V, providing design flexibility for various system voltages.
  • Integrated Precision Resistors: The inclusion of laser-trimmed resistors helps achieve high accuracy without the need for external components or trimming.

Applications

  • Automatic Gain Control (AGC) Systems
  • Signal Modulation/Demodulation
  • Audio Processing
  • Analog Computing
  • Data Acquisition Systems
  • Four-Quadrant Multiplication

The AD632BH is presented in a hermetically sealed 10-lead TO-100 metal can, providing robust protection against environmental conditions and ensuring long-term reliability. Its high performance, combined with ease of use and a compact form factor, make it an excellent choice for engineers and designers looking to implement precision analog processing in their systems.

With its proven track record and backed by Analog Devices Inc.'s commitment to quality, the AD632BH stands out as a high-performance solution for sophisticated electronics requiring precise analog multiplication.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC TRIMMED MULTIPLIER/DIV 14-DIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $87.6136
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8CERDIP
Lowest to $174.4361
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Texas Instruments
Wide Bandwidth PRECISION ANALOG MULTIPLIER
Lowest to $72.4074

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8315 $70.8315
2+ $58.1184 $116.2368
4+ $56.3028 $225.2112
5+ $54.4860 $272.4300
6+ $52.6703 $316.0218
8+ $47.2210 $377.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess