EN
  • EN
  • DE

AD632BDZ

Part No AD632BDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1136677-AD632BDZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD632
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD632BDZ CAD Model

Description

Product Overview: AD632BDZ by Analog Devices Inc.

The AD632BDZ is a high precision, internally compensated analog multiplier engineered by Analog Devices Inc., a leader in high-performance semiconductors. This device is designed to offer excellent accuracy and versatility, making it an ideal choice for a wide range of applications, including modulation, demodulation, automatic gain control, and signal processing tasks.

Key Features

  • High Precision: The AD632BDZ boasts a nonlinearity specification of just 0.1% max for the ±10 V input range, ensuring precise and reliable performance in critical applications.
  • Wide Dynamic Range: With its wide input range, this multiplier can handle large signal variations, making it suitable for complex analog processing tasks.
  • Low Power Consumption: The device is optimized for low power operation, consuming only 85 mW of power, which is beneficial for power-sensitive designs.
  • Flexible Supply Voltages: It operates from dual power supplies ranging from ±5 V to ±15 V, providing designers with the flexibility to integrate the device into a variety of system architectures.
  • Internally Trimmed: The AD632BDZ is laser trimmed to achieve high accuracy without the need for external trimming, simplifying the design and reducing component count.
  • Monolithic Construction: The monolithic design of this multiplier ensures a high degree of reliability and stability over temperature variations and processing parameters.

Applications

The AD632BDZ is well-suited for a variety of applications that require precise signal multiplication. Some common use cases include:

  • Automatic gain control systems
  • Analog computation
  • Synthesis of complex waveforms
  • Modulation/demodulation circuits
  • Signal processing equipment
  • Instrumentation and control systems

Package and Quality

Enclosed in a compact 10-lead TO-100 hermetically sealed metal can, the AD632BDZ is built to withstand harsh environments and ensure long-term reliability. Analog Devices Inc. is committed to maintaining high-quality standards, ensuring that each product meets rigorous performance criteria.

Integrating the AD632BDZ into your design can significantly enhance system accuracy and efficiency, thanks to its precision, versatility, and Analog Devices' reputation for quality and innovation.

You May Also Be Interested in

Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.6136 $87.6136
2+ $84.8757 $169.7514
3+ $82.1378 $246.4134
4+ $79.3998 $317.5992
5+ $71.1861 $355.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess