EN
  • EN
  • DE

ADL5391ACPZ-R2

Part No ADL5391ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description DC TO 2.0 GHZ MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier
Number of Bits/Stages 1-Quadrant
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Standard Package 1 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 860080-ADL5391ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADL5391ACPZ-R2 CAD Model

Description

ADL5391ACPZ-R2: A High-Performance Multiplier from Analog Devices Inc.

The ADL5391ACPZ-R2 is a versatile and high-precision X-AMP® RF/IF multiplier manufactured by Analog Devices Inc., designed to cater to a wide range of applications including signal modulation, demodulation, and complex signal generation. This advanced component is an essential building block in communication, instrumentation, and radar systems where accurate signal processing is paramount.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various RF and IF applications. It can handle signals from low frequencies up to several hundred MHz with excellent linearity.
  • High Linearity: The ADL5391ACPZ-R2 boasts high linearity, which is crucial for maintaining signal integrity, reducing distortion, and improving overall system performance.
  • Integrated Balun: An integrated balun simplifies the circuit design by allowing single-ended inputs, thereby reducing the number of external components required.
  • Power Efficiency: Designed with power efficiency in mind, the device consumes low quiescent current, which helps in minimizing power dissipation and is beneficial for power-sensitive applications.
  • Package: The product is available in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

Applications

  • Wireless Communications
  • Cellular Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Signal Modulation and Demodulation Circuits

The ADL5391ACPZ-R2 is engineered to deliver exceptional performance with a robust design that ensures reliability and durability. Analog Devices Inc. is renowned for its high-quality products, and this multiplier is no exception, offering designers a reliable solution for their complex signal processing needs. With its combination of features and performance, the ADL5391ACPZ-R2 stands out as a superior choice for professionals seeking to enhance their systems with a high-fidelity signal multiplication component.

For detailed technical specifications, application notes, and support resources, users are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Intersil
16X16-BIT MULTIPLIER ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
16 X 16 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Harris Corporation
8-BIT MULTIPLY/DIVIDE UNIT
Lowest to $41.7012
Analog Devices Inc.
12 X 12 CMOS MULTIPLIER
Lowest to $36.2855
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2665 $63.7995
6+ $17.4495 $104.6970
9+ $16.9042 $152.1378
13+ $16.3589 $212.6657
16+ $15.8136 $253.0176
22+ $14.1777 $311.9094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,811 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess