EN
  • EN
  • DE

AD632TH

Part No AD632TH
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Family Part Number AD632
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136682-AD632TH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD632TH CAD Model

Description

Analog Devices AD632TH Precision Analog Multiplier

The Analog Devices AD632TH is a high precision analog multiplier that exemplifies the company's commitment to providing advanced technology for a wide range of industrial and commercial applications. This device is particularly well-suited for applications requiring precise multiplication of analog signals, such as modulation/demodulation, signal conditioning, and specialized computational functions.

The AD632TH operates by generating an output voltage that is proportional to the product of two input voltages. It boasts a unique design that minimizes nonlinearity errors, typically less than 0.1% for a 10 V peak-to-peak differential input voltage. This impressive performance is maintained over a wide dynamic range, ensuring that the device can handle a variety of signal levels without sacrificing accuracy.

One of the key features of the AD632TH is its temperature range, which is specified for operation from -55°C to +125°C. This temperature-hardened device is ideal for harsh environmental conditions and is suitable for military and aerospace applications where reliability and performance are critical.

The AD632TH also offers excellent temperature stability, with a maximum nonlinearity temperature coefficient of 10 ppm/°C, ensuring consistent performance across its full operating temperature range. Additionally, it provides a high level of versatility thanks to its differential inputs, which allow for both unipolar and bipolar input voltages, and its ability to be configured for either a four-quadrant or two-quadrant multiplier.

For ease of use, the AD632TH requires no external components for operation, simplifying the design process and reducing the overall system complexity. Its monolithic construction ensures a high level of integration and reliability, making it a robust solution for demanding applications.

In summary, the Analog Devices AD632TH is a top-of-the-line precision analog multiplier that offers exceptional accuracy, temperature stability, and versatility. Its robust design and wide temperature range make it an excellent choice for critical applications in the military, aerospace, and industrial sectors.

You May Also Be Interested in

Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC TRIMMED MULTIPLIER/DIV 14-DIP
Lowest to $180.4688
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.0209
Analog Devices Inc.
IC 534TD JAN MULTIPLIER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost Analog Multiplier
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $40.3395
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.4286
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $489.8551

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess