EN
  • EN
  • DE

DSC1203CI3-100M0000T

Part No DSC1203CI3-100M0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description LOW JITTET MEMS OSC 100MHZ LVDS / 100 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Reel - TR
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Absolute Pull Range (APR) ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA (Typ)
Mounting Surface Mount
Case / Package 6-VDFN
Current - Supply (Disable) (Max) 5µA
Base Product Number DSC1203
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1321538-DSC1203CI3-100M0000T
Ultra Librarian 3D Model Ultra Librarian DSC1203CI3-100M0000T CAD Model

Description

The DSC1203CI3-100M0000T is a state-of-the-art low-jitter oscillator from Microchip Technology, designed to provide precision timing solutions for a wide array of applications. This high-performance, fixed-frequency device is engineered to meet the rigorous requirements of today's advanced electronic systems, offering stability and reliability for your circuit designs.

Key Features

  • Frequency: This device boasts a stable frequency output of 100 MHz, making it suitable for high-speed digital applications where precise timing is crucial.
  • Supply Voltage: It operates at a nominal supply voltage of 3.3V, accommodating a range of power systems within modern electronics.
  • Package: The DSC1203CI3-100M0000T comes in a compact, industry-standard 4-SMD package, allowing for easy integration into space-constrained designs.
  • Temperature Stability: With an operating temperature range from -40°C to +85°C, this oscillator ensures consistent performance over a wide range of environmental conditions.
  • Low Jitter: The oscillator is designed for low phase jitter, making it ideal for applications requiring high signal integrity, such as telecommunications, networking, and data communications.

Applications

The DSC1203CI3-100M0000T is versatile and can be used in various applications, including but not limited to:

  • High-speed digital signal processing
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The DSC1203CI3-100M0000T is no exception, as it is built to the highest standards, ensuring that it meets the stringent requirements of the most demanding applications. With this oscillator, designers can be confident in the performance and longevity of their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0214 $60.2568
29+ $4.1201 $119.4829
44+ $3.9914 $175.6216
60+ $3.8627 $231.7620
78+ $3.7339 $291.2442
104+ $3.3477 $348.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess