EN
  • EN
  • DE

AD6536XBC

Part No AD6536XBC
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171511-AD6536XBC
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6536XBC CAD Model

Description

The AD6536XBC is a state-of-the-art integrated circuit from Analog Devices Inc., designed to meet the demanding requirements of modern communication systems. This high-performance product is part of a line of mixed-signal and digital signal processing ICs that are essential in the development of telecommunication infrastructure and consumer electronic devices.

Key Features

  • Advanced Signal Processing: The AD6536XBC is equipped with sophisticated signal processing capabilities, making it ideal for complex modulation and demodulation tasks.
  • High-Speed Operation: Engineered for speed, this IC can handle high data rates, ensuring quick and efficient processing in time-sensitive applications.
  • Low Power Consumption: Despite its performance, the AD6536XBC is designed to be energy efficient, minimizing power usage and heat generation, which is crucial for battery-powered devices.
  • Durable Construction: Built to last, the product is manufactured using high-quality materials, ensuring reliability and longevity even in harsh operating conditions.

Applications

The versatility of the AD6536XBC allows it to be integrated into a wide range of applications, including:

  • Wireless communication systems such as cellular base stations and satellite communications.
  • High-speed data acquisition systems, where precise and rapid processing is required.
  • Networking equipment, where data integrity and throughput are of paramount importance.
  • Consumer electronics, where its compact size and efficiency are beneficial for portable devices.

Technical Specifications

The AD6536XBC offers a comprehensive set of technical specifications that cater to the intricate needs of advanced electronic systems:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD6536XBC
  • Category: Mixed-Signal/Digital Signal Processing ICs
  • Package Type: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer

For detailed technical specifications and application support, customers are advised to consult the official datasheet and product guides provided by Analog Devices Inc. or contact their technical support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Lowest to $55.5705
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $64.1810
Amd
Lowest to $12.2349
ATI
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Amd
Lowest to $6.5223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess