Products specifications

Manufacturer ON Semiconductor
Win Source Part Number 151195-2101DE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2101DE CAD Model

Description

ON Semiconductor 2101DE Product Overview

The ON Semiconductor 2101DE is a high-performance integrated circuit designed to cater to a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it a preferred choice for professionals in the electronics industry.

Key Features

  • High Efficiency: The 2101DE is engineered to provide maximum efficiency, which helps in reducing power loss and improving overall system performance.
  • Durability: Built with robust materials, the 2101DE is capable of withstanding harsh conditions, ensuring a long operational life.
  • Compact Size: Its small footprint allows for integration into space-constrained applications without compromising functionality.
  • Thermal Management: The device includes advanced thermal management features to maintain optimal operating temperatures, enhancing its stability and longevity.

Applications

The versatility of the 2101DE makes it suitable for a broad spectrum of applications, including:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication equipment

Technical Specifications

ON Semiconductor's 2101DE boasts an impressive set of technical specifications that make it stand out in its category:

  • Operating Voltage Range: Specified to meet the needs of various circuits.
  • Current Handling: Capable of managing significant current levels for high-power applications.
  • Package Type: Offered in a package that is easy to solder and integrate into PCBs.
  • Temperature Range: Designed to operate effectively over a wide temperature range.

Quality and Compliance

The 2101DE is manufactured in compliance with the highest industry standards, ensuring both quality and reliability. It meets various environmental and regulatory requirements, making it a responsible choice for manufacturers concerned with sustainability and safety.

Conclusion

ON Semiconductor's 2101DE is a testament to the company's commitment to providing high-quality, durable, and efficient electronic components. Whether used in power management, automotive systems, or industrial applications, the 2101DE is designed to deliver exceptional performance and value to any project.

You May Also Be Interested in

Alcor
Need more? Email Us
ECAD model for AU9432F01-UXL(E8G25-000)
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for AUO-12205K1
Diodes Incorporated
Need more? Email Us
ECAD model for AUR9802BGDR
Alcor
Lowest to $2.1021
ECAD model for AU6376E44-GAL-GR
Alcor
Lowest to $4.3827
ECAD model for AU9560B62-GAF-GR
Alcor
Need more? Email Us
ECAD model for AU6371B51-JEL-GR
Alcor
Need more? Email Us
ECAD model for AU6350-A41-MAL-GR
Alcor
Lowest to $0.3736
ECAD model for AU6465RB63-GCF-GR
Alcor
Need more? Email Us
ECAD model for AU9254A21-MAS-NP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention