Products specifications

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 100S
Package Bulk
Logic Type Parity Generator/Checker
Number of Circuits 8-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-CQFlatPack, CerPack
Supplier Device Package 24-CerPack
Base Product Number 100S360
Standard Package 15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257171-SY100S360FC
Ultra Librarian 3D Model Ultra Librarian SY100S360FC CAD Model

Description

Microchip Technology SY100S360FC: A High-Performance Delay Line

The SY100S360FC is a cutting-edge delay line product from Microchip Technology, designed to meet the demanding needs of high-speed signal processing applications. This precision-engineered component is an integral part of the signal path in various electronic systems, ensuring accurate timing and synchronization of digital signals.

Key Features

  • Fast Propagation Delay: The SY100S360FC boasts a rapid propagation delay, making it suitable for high-frequency operations where timing is crucial.
  • Adjustable Delay Times: It offers a range of delay times, allowing designers to fine-tune the timing to match specific system requirements.
  • Low Power Consumption: Despite its high performance, this delay line maintains low power consumption, contributing to the overall energy efficiency of the systems it is integrated into.
  • Temperature Stability: The SY100S360FC is designed to operate consistently across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Compact Form Factor: Housed in a compact package, it is ideal for space-constrained applications without compromising on functionality.

Applications

The SY100S360FC is versatile and can be used across a broad spectrum of applications, including:

  • High-speed digital networks
  • Telecommunications equipment
  • Signal synchronization in data centers
  • Industrial control systems
  • Test and measurement instruments

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the SY100S360FC is no exception. Manufactured with precision and subjected to rigorous testing, this delay line is built to deliver consistent performance and long-term reliability. Customers can trust in the durability and precision that the SY100S360FC brings to their electronic projects.

Conclusion

With its robust feature set and versatility, the SY100S360FC from Microchip Technology stands out as a superior choice for designers looking to incorporate a reliable delay line into their high-speed signal processing applications. Its combination of speed, adjustability, and efficiency makes it an invaluable component in any system that demands precise timing and synchronization.

You May Also Be Interested in

Texas Instruments
IC 8-BIT GEN/CHKER 24DIP
Need more? Email Us
ECAD model for CY74FCT480BTPC
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E193JZ
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E193JC
Fairchild/ON Semiconductor
9-Bit Parity Generator/Checker with Bus-Driver Parity I/O Port
Need more? Email Us
ECAD model for DM74AS286M
Microchip Technology
IC GEN/CHKER 8-BIT 24CERPACK / Parity Generator 8-Bit 24-CerPack
Need more? Email Us
ECAD model for SY100S360FC
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74ALS280D
Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
Lowest to $0.8930
ECAD model for CD74AC280M96
Rochester Electronics
IC PARITY GEN/CHKER 9-BIT 14SOIC
Need more? Email Us
ECAD model for SN74LS280DR
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E160JZ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention