EN
  • EN
  • DE

MC10160L

Part No MC10160L
Manufacturer ON Semiconductor
Catalog Logic - Parity Generators and Checkers
Description PARITY GENERATOR/CHECKER, 12-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10160
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883230-MC10160L
Ultra Librarian 3D Model Ultra Librarian MC10160L CAD Model

Description

ON Semiconductor MC10160L: A High-Performance ECL Counter IC

The ON Semiconductor MC10160L is a versatile and high-speed synchronous up/down counter integrated circuit, designed for optimal performance in digital systems requiring precise time measurement and sequential logic operations. This advanced counter IC is fabricated using ON Semiconductor's high-reliability, high-speed technology, ensuring both durability and performance for a wide range of applications.

At the heart of the MC10160L lies the Emitter Coupled Logic (ECL) technology, which is known for its high-speed operation and minimal propagation delay. This makes the MC10160L an ideal choice for applications in telecommunications, high-speed computing, and complex industrial systems where rapid signal processing is crucial.

The MC10160L operates as a fully synchronous up/down counter, with the capability to count at exceptionally high frequencies. This feature is particularly beneficial for systems that require fast and accurate counting capabilities, such as high-speed data acquisition systems, frequency dividers, and digital signal processing units.

Key features of the MC10160L include:

  • High-speed ECL logic operation, ensuring minimal signal delay and quick response times
  • Up/down counting functionality, providing versatility in counting operations
  • Fully synchronous operation, enhancing accuracy and reliability in counting
  • Multiple counting modes, allowing for a wide range of applications and uses
  • Direct interface capability with MECL 10,000 and 10KH series logic elements

The MC10160L is available in a standard package that is easy to integrate into existing systems. Its compatibility with other ECL logic families allows for seamless integration in mixed-logic environments, offering designers flexibility in system development.

Overall, the ON Semiconductor MC10160L stands out as a high-performance counter IC that combines speed, precision, and reliability. Its advanced features and compatibility with various logic families make it a valuable component for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
Parity Generator
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
54180 9-BIT ODD/EVEN PARITY GENE
Lowest to $7.7325
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $0.6320
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0692 $62.0760
70+ $1.6979 $118.8530
110+ $1.6449 $180.9390
150+ $1.5917 $238.7550
190+ $1.5387 $292.3530
255+ $1.3795 $351.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess