EN
  • EN
  • DE

SY10E212JZ

Part No SY10E212JZ
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC REGISTER 3BIT SCAN 28-PLCC  /  Scannable Register IC 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10E
Package Tube
Logic Type Scannable Register
Supply Voltage 4.2V ~ 5.5V
Number of Bits 3
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E212
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256413-SY10E212JZ
Ultra Librarian 3D Model Ultra Librarian SY10E212JZ CAD Model

Description

The SY10E212JZ from Microchip Technology is a high-performance, precision-engineered integrated circuit designed for demanding applications requiring fast and reliable digital signal processing. This device is part of Microchip's SY10 series, which is well-known for its exceptional quality and performance in the field of high-speed logic components.

Key Features

  • Advanced High-Speed Logic: Built using advanced technology, the SY10E212JZ operates at high speeds, making it suitable for applications that demand quick data processing and timing generation.
  • Differential Inputs and Outputs: This component comes with differential inputs and outputs, which offers increased noise immunity and allows for the use of longer cable runs without compromising signal integrity.
  • Low Power Consumption: Despite its high-speed capabilities, it is designed to be energy-efficient, minimizing power consumption and heat generation within the system.
  • Versatile Power Supply Options: The SY10E212JZ can operate with various power supply voltages, providing flexibility for integration into different system designs.
  • Robust Temperature Range: It is capable of operating over an extended temperature range, ensuring reliable performance in environments that may experience temperature fluctuations.

Applications

The SY10E212JZ is ideal for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Precision timing circuits
  • Signal conditioning and processing

Technical Specifications

Some of the technical specifications for the SY10E212JZ include:

  • Package Type: PLCC (Plastic Leaded Chip Carrier)
  • Number of Pins: 28
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage Range: Specified by the manufacturer

For detailed specifications, application notes, and additional information, customers are encouraged to consult the product datasheet or contact Microchip Technology's support team.

You May Also Be Interested in

Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess