EN
  • EN
  • DE

MCP6V12T-E/MNY

Part No MCP6V12T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Manufacturer Microchip Technology
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name MCP6V12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926730-MCP6V12T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6V12T-E/MNY CAD Model

Description

Microchip Technology's MCP6V12T-E/MNY Operational Amplifier

The MCP6V12T-E/MNY is a high-precision operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is part of Microchip's MCP6V1X family and is well-suited for applications that require low power consumption and high accuracy.

This particular model comes in a 2x3 mm TDFN-8 package, which is ideal for space-constrained applications. It operates over a wide supply voltage range of 1.6V to 5.5V, making it highly versatile for various electronic circuits and systems. The MCP6V12T-E/MNY features a quiescent current of just 9 µA, which is significantly lower than many competitive op-amps, thus ensuring energy efficiency and extended battery life in portable applications.

The MCP6V12T-E/MNY boasts a Gain Bandwidth Product (GBWP) of 80 kHz, which provides a good balance between speed and power consumption. Additionally, the device offers a low input offset voltage of ±150 µV (max) and a Common Mode Rejection Ratio (CMRR) of 126 dB (typ), which contribute to its high precision and accuracy in signal amplification and conditioning tasks.

With its Zero-Drift architecture, the MCP6V12T-E/MNY ensures minimal drift over time and temperature, which is critical for applications requiring stable and reliable performance. This feature also simplifies the design process as it reduces the need for recalibration and additional compensation circuitry.

Applications for the MCP6V12T-E/MNY are diverse and include sensor interfacing, power supply control, battery-powered devices, temperature measurement, and medical instrumentation. Its robust design also allows for extended temperature range operation from -40°C to +125°C, ensuring reliable performance in harsh environments.

Overall, the MCP6V12T-E/MNY from Microchip Technology is a highly reliable and efficient solution for designers looking to enhance the performance of their analog circuits without compromising on power consumption or space.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0166 $50.8300
120+ $0.8341 $100.0920
190+ $0.8080 $153.5200
260+ $0.7820 $203.3200
335+ $0.7559 $253.2265
445+ $0.6777 $301.5765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess